EN
  • EN
  • DE

EDSTLZ965/4

Part No EDSTLZ965/4
Manufacturer On Shore Technology Inc.
Catalog Terminal Blocks
Description TERM BLOCK HDR 4POS VERT 7.62MM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer On Shore Technology Inc.
Packaging Bulk
Status Active
Type Header, Male Pins, Shrouded (4 Side)
Number of Positions 4
Positions Per Level 4
Number of Levels 4
Pitch 0.300" (7.62mm)
Header Orientation Vertical
Mounting Solder
Voltage - UL 300V
Temperature Range - Operating -30°C to 105°C
Housing Material Polyamide (PA), Nylon
Contact Tail Length 0.154" (3.90mm)
Insulation Height 0.154" (3.90mm)
Win Source Part Number 1032071-EDSTLZ965/4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EDSTLZ965/4 CAD Model

Description

The EDSTLZ965/4 is a terminal block manufactured by On Shore Technology Inc. This component is designed to provide a secure and organized method for connecting multiple wires, ensuring reliable electrical connections in a variety of applications. Terminal blocks like the EDSTLZ965/4 simplify wiring processes, reduce the risk of loose connections, and facilitate easier maintenance and troubleshooting.

Applications

  • Control panels
  • Power supplies
  • Industrial machinery
  • HVAC systems
  • Telecommunication equipment
  • Lighting systems

Features

  • 4-Pole Configuration: Offers four independent connection points for wires.
  • Screw Clamp Design: Provides a secure and reliable connection by clamping wires down with screws.
  • Durable Construction: Made from high-quality insulating materials to ensure long-lasting performance and electrical safety.
  • Compact Size: Space-saving design allows for efficient use of space within enclosures.
  • Easy Installation: Simple and straightforward installation process.
  • High Current Capacity: Designed to handle significant current loads, depending on the specific model and rating.

Benefits

  • Secure Wire Connections: Minimizes the risk of loose connections and electrical failures.
  • Organized Wiring: Provides a structured and neat wiring solution, simplifying troubleshooting.
  • Improved Safety: Reduces the risk of electrical hazards by ensuring secure and insulated connections.
  • Long-Term Reliability: Durable construction ensures long-lasting performance in various operating conditions.
  • Time-Saving Installation: Easy installation simplifies the wiring process.
  • Versatile Application: Suitable for a wide range of electrical and electronic applications.

Typically, the EDSTLZ965/4 terminal block is constructed with a flame-retardant plastic housing, such as polyamide (PA), and features tin-plated brass or steel screw terminals. The exact voltage and current ratings, wire gauge compatibility, and torque specifications for the screws should be verified from the manufacturer's datasheet to ensure safe and optimal performance. These specifications are critical for proper installation and reliable operation within the intended electrical system. The compact design of the EDSTLZ965/4 makes it well-suited for applications where space is limited, while its robust construction ensures durability in industrial environments.

You May Also Be Interested in

Eaton Bussmann
CONN BARRIER STRIP 3CIRCUIT
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 8CIRC 0.687\
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 8CIRC 0.5\
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 4CIRC 0.437\
Need more? Email Us
TE Connectivity
Barrier Strip Terminal Block, 25
Need more? Email Us
Eaton Bussmann
TERMINAL BLOCK
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 2CIRC 0.687\
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 5CIRC 0.5\
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 4CIRC 0.687\
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess