Products specifications

Number of Circuits 2
Applications General Purpose
Mounting Type In Line
Case / Package Cartridge
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1606971-2800054
Ultra Librarian 3D Model Ultra Librarian 2800054 CAD Model

You May Also Be Interested in

Littelfuse Inc.
SPD MOD 1P+0 550VAC TYPE 1+2
Need more? Email Us
ECAD model for SPD2-550-1P0-R
Littelfuse Inc.
SIDACTOR BI 24V 50A QFN 3X3 2L
Lowest to $1.1611
ECAD model for SDP0242Q12FLRP
Littelfuse Inc.
SPD MOD 1P+1 150VAC TYPE 1+2
Need more? Email Us
ECAD model for SPD2-150-1P1-R
Texas Instruments
IC USB TRANSIENT SUPP SOT23-6
Lowest to $1.2062
ECAD model for SN65220DBVTG4
Analog Devices Inc.
IC 1CH PROTECTOR 8MSOP
Need more? Email Us
ECAD model for ADG465BRM
IXYS
TVS DEVICE MIXED 900V FP-CASE
Need more? Email Us
ECAD model for IXBOD1-09
Littelfuse Inc.
SPD MOD 2P+0 750VAC TYPE 1+2
Need more? Email Us
ECAD model for SPD2-750-2P0-R
Littelfuse Inc.
SPD MOD 3P+0 1500VDC TYPE 1+2
Need more? Email Us
ECAD model for SPD2-PV15-3P0-R
Texas Instruments
IC USB TRANSIENT SUPP 8-DIP
Need more? Email Us
ECAD model for SN65240PG4

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention