Products specifications

Categories Integrated Circuits (ICs)
Manufacturer Sanken
Packaging Tube
Motor Type - Stepper Unipolar
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (2)
Interface Parallel
Technology Power MOSFET
Step Resolution 1, 1/2
Applications General
Output Current 2A
Operating Supply Voltage 3 V ~ 5.5 V
Voltage - Load 10 V ~ 44 V
Operating Temperature Range -20°C ~ 150°C (TJ)
Mounting Style Through Hole
Package 23-ESIP Formed Leads
Manufacturer Package 23-ZIP
Win Source Part Number 1250702-SLA7082MPR
Manufacturer Homepage www.sanken-ele.co.jp/en
Popularity Medium
Supply and Demand Status Limited
Family Name SLA7082M
Introduction Date December 01, 1990
ECCN EAR99
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian SLA7082MPR CAD Model

Description

The SLA7082MPR is a power MOSFET manufactured by Sanken.

  • Package: 23-ESIP formed leads
  • Operating Temperature Range: -20°C to 150°C
  • Applications: Driver
  • Interface: Parallel
  • Output Configuration: Half-bridge
  • Output Current: 2A
  • Supply and Demand Status: Limited
  • Popularity: Medium

You May Also Be Interested in

Texas Instruments
IC MOTOR DRIVER PAR 20SOIC
Lowest to $2.2797
ECAD model for DRV8803DWR
Texas Instruments
IC MOTOR DRIVER PWM 10WSON
Lowest to $0.9007
ECAD model for DRV10866DSCR
Texas Instruments
IC MOTOR DRIVER DC LRA 8BGA
Lowest to $1.9323
ECAD model for DRV8601ZQVR
Allegro MicroSystems, LLC
Dual Full Bridge PWM Motor Driver 16-Pin SOIC W Tube
Lowest to $30.0695
ECAD model for A3968SLBT
Texas Instruments
IC MOTOR DRIVER PAR 16HTSSOP
Lowest to $1.0670
ECAD model for DRV8803PWPR
Texas Instruments
IC MOTOR DRIVER PAR 10MSOP
Lowest to $0.8804
ECAD model for DRV8832DGQR
Texas Instruments
Motor Driver 16-Pin TSSOP T/R / IC MOTOR DRIVER SER 16TSSOP
Lowest to $0.6503
ECAD model for DRV8860PWR
Allegro MicroSystems, LLC
Sensorless BLDC Motor Controller, QFN-24
Lowest to $4.7801
ECAD model for A89301GESSR
Texas Instruments
IC MOTOR DRIVER PAR 16HTSSOP
Lowest to $0.6054
ECAD model for DRV8801PWPR

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention