Products specifications

Color Black, Green
Current 10 A
Current Rating 16 A
Gender Female
Housing Color Green
Housing Material Nylon
Length 14.1 mm
Material Polyamide
Mount Through Hole
Number of Contacts 5
Number of Levels 1
Number of Positions 5
Number of Positions Per Level 5
Packaging Bulk
Pitch 5 mm
RoHS Compliant
Termination Screwless
Voltage 300 V
Voltage Rating 400 V
Weight 5.120009 g
Wire Gauge (Max) 26 AWG
Wire Gauge (Min) 12 AWG
Win Source Part Number 1160275-1988451
Categories Terminal Blocks
Manufacturer Phoenix Contact
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1988451 CAD Model

Description

The 1160275-1988451 is a terminal block manufactured by Phoenix Contact.

  • Pitch: 5 mm
  • Number of Positions: 5
  • Number of Levels: 1
  • Voltage Rating: 400 V
  • Current Rating: 16 A
  • Wire Gauge: 26 AWG to 12 AWG
  • Length: 14.1 mm
  • Weight: 5.120009 g
  • Materials: Nylon and polyamide
  • RoHS Compliant: Yes
  • Mounting: Through hole

You May Also Be Interested in

Amphenol Anytek
TERM BLK 10P SIDE ENTRY 10.16MM / 10 Position Wire to Board Terminal Block Horizontal with Board 0.400" (10.16mm) Through Hole
Need more? Email Us
ECAD model for VP1065850000G
Phoenix Contact
PCB Terminal Spring Cage 5mm 16AWG 400V 16A 5 Position Combicon Control Series
Need more? Email Us
ECAD model for 1988451
Ningbo Xinlaiya Electronic Technology Co., Ltd.
5 Position Plug 5mm Pitch
Lowest to $0.5649
ECAD model for XY2500F-A-5.0-5P
KEFA ELECTRONICS
Board Side/Socket - Closed 3.81mm Pitch Right-Angle Pin
Lowest to $1.1456
ECAD model for KF2EDGRHM-3.81-2*6P
Phoenix Contact
Conn PC Terminal Block 6 POS 3.81mm Solder RA Thru-Hole 5A
Need more? Email Us
ECAD model for 1706219
Amphenol Anytek
TERM BLOCK 19POS 45DEG 3.5MM PCB / 19 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.138" (3.50mm) Through Hole, Kinked Pin
Need more? Email Us
ECAD model for HC1900800000G
KEFA ELECTRONICS
4 Position Plug 3.81mm Pitch
Lowest to $0.3527
ECAD model for KF2EDGK-3.81-4P
Ningbo Xinlaiya Electronic Technology Co., Ltd.
2 Position Board Side/Socket - Closed 5.08mm Pitch Straight Pin
Lowest to $0.0722
ECAD model for XY2500V-D-5.08-2P
Ningbo Dorabo Electric Co., Ltd.
3 Position Wire to Board Terminal Block Through Hole 15mm
Lowest to $2.2508
ECAD model for DB137-15.0-3P-GN-P

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention