Products specifications

Category Potentiometers,Variable Resistors
Family Trimmer Potentiometers
Manufacturer Vishay
Win Source Part Number 395970-TS63Y10K
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS63Y10K CAD Model

Description

The Vishay Trimmer Potentiometer is a high-quality variable resistor designed for use in a range of electronic devices.

  • Popularity: With a low popularity rating of 35%, this component is not commonly used but is still a reliable and efficient choice for your electronic projects.
  • Supply and Demand: It features a balance of supply and demand, making it easy to source.
  • Family: The Trimmer Potentiometer family ensures consistent performance and reliability.
  • Choice: Whether you're working on a new electronic project or repairing an existing device, the Vishay Trimmer Potentiometer is an excellent choice.

You May Also Be Interested in

Bourns Inc.
TRIMMER 100K OHM 1W SLD HK SIDE
Need more? Email Us
ECAD model for 3059J-1-104MLF
Vishay
TRIMMER 20K OHM 0.5W PC PIN SIDE
Need more? Email Us
ECAD model for Y505120K0000J0L
Vishay
TRIMMER 100 OHM 0.5W PC PIN SIDE
Need more? Email Us
ECAD model for M70Y101KB25
Bourns Inc.
TRIMMER 50K OHM 1W PC PIN SIDE
Need more? Email Us
ECAD model for 3059Y-1-503LF
Bourns Inc.
TRIMMER 50 OHM 0.25W PC PIN TOP
Need more? Email Us
ECAD model for 3262W-1-500LF
Vishay
TRIMMER 5K OHM 0.5W PC PIN SIDE
Need more? Email Us
ECAD model for M64Z502KB40
TT Electronics
TRIMMER 200K OHM 0.5W PC PIN TOP
Need more? Email Us
ECAD model for 68WR200KLF
Vishay
TRIMMER 500OHM 0.25W PC PIN SIDE
Need more? Email Us
ECAD model for Y0053500R000J0L
Bourns Inc.
TRIMMER 50 OHM 0.25W J LEAD TOP
Need more? Email Us
ECAD model for 3214W-1-500E

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention