EN
  • EN
  • DE

PIC18F27J13-I/ML

Part No PIC18F27J13-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 128KB FLASH 28QFN / PIC PIC® XLP™ 18J Microcontroller IC 8-Bit 48MHz 128KB (64K x 16) FLASH 28-QFN (6x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 18J
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 48MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 22
Program Memory Size 128KB (64K x 16)
Program Memory Type FLASH
RAM Size 3.8K x 8
Voltage - Supply (Vcc/Vdd) 2.15V ~ 3.6V
Data Converters A/D 10x10b/12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 28-VQFN Exposed Pad
Supplier Device Package 28-QFN (6x6)
Base Product Number PIC18F27
Standard Package 61
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1337431-PIC18F27J13-I/ML
Ultra Librarian 3D Model Ultra Librarian PIC18F27J13-I/ML CAD Model

Description

Microchip Technology's PIC18F27J13-I/ML Microcontroller

The PIC18F27J13-I/ML from Microchip Technology is a high-performance microcontroller (MCU) that integrates advanced features suitable for a broad range of applications. This MCU is part of the popular PIC18 family, known for its robust architecture, rich peripheral set, and ease of use. The PIC18F27J13-I/ML is designed to operate with an extended voltage range and is available in a compact 28-pin QFN (Quad Flat No-leads) package, making it an ideal choice for space-constrained applications.

Key Features

  • Core: The device features a powerful PIC18 core with a maximum CPU speed of 48 MHz, providing ample computational power for complex tasks.
  • Memory: It comes with 128 KB of Flash program memory and 3,840 bytes of RAM, which is more than sufficient for storing code and data.
  • Peripherals: A comprehensive set of peripherals includes a 12-bit Analog-to-Digital Converter (ADC) with up to 16 channels, ensuring precise analog signal measurement. It also offers serial communication interfaces such as SPI, I2C, and UART for easy connectivity.
  • Timers: Multiple timers, including an 8-bit and two 16-bit timers, provide timing and measurement capabilities for a variety of applications.
  • Power Management: The MCU supports power-managed modes, which help in reducing power consumption and extending battery life in portable devices.
  • Temperature Range: The operational temperature range of -40°C to +85°C ensures reliable performance in harsh environments.

Applications

The versatility of the PIC18F27J13-I/ML makes it suitable for a wide array of applications, such as industrial control systems, automotive electronics, home automation, medical devices, and Internet of Things (IoT) endpoints. Its rich feature set and power efficiency are particularly advantageous for designers looking to optimize performance while managing power consumption.

Design Support

Microchip Technology provides comprehensive support for the PIC18F27J13-I/ML, including development tools, software libraries, and documentation. Designers can take advantage of the MPLAB® Integrated Development Environment (IDE) and MPLAB Code Configurator for streamlined development and faster time to market.

With its robust design, extensive peripheral set, and flexible power management options, the PIC18F27J13-I/ML microcontroller is a reliable and efficient solution for your next embedded design project.

You May Also Be Interested in

Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.3774 $58.7548
5+ $24.1049 $120.5245
8+ $23.3518 $186.8144
11+ $22.5987 $248.5857
14+ $21.8445 $305.8230
18+ $19.5853 $352.5354
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess