EN
  • EN
  • DE

W78E58BP-40

Part No W78E58BP-40
Manufacturer Winbond Electronics
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Winbond Electronics
Win Source Part Number 410091-W78E58BP-40
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian W78E58BP-40 CAD Model

Description

The Winbond W78E58BP-40 is a microcontroller belonging to the W78E51/52 series. Based on an enhanced 8051 core, it offers a balance between processing power and memory capacity, making it suitable for a wide array of embedded control applications. Operating at up to 40 MHz, this microcontroller provides performance sufficient for many industrial and consumer applications.

Applications:

  • Industrial Automation: Used in programmable logic controllers (PLCs), motor drives, and process control equipment.
  • Consumer Electronics: Employed in set-top boxes, DVD players, and home appliances.
  • Security Systems: Integrated into alarm panels, access control systems, and surveillance cameras.
  • Communication Equipment: Utilized in modems, routers, and wireless communication devices.
  • Medical Devices: Found in patient monitoring systems, diagnostic equipment, and therapeutic devices.

Features:

  • Enhanced 8051 Core: Improved instruction set architecture for faster code execution.
  • 32KB Flash Memory: On-chip Flash memory for storing the program code.
  • 1KB SRAM: Internal SRAM for data storage during program execution.
  • Three 16-bit Timer/Counters: Provide versatile timing and counting capabilities.
  • Full Duplex Serial Port (UART): Supports serial communication with other devices.
  • Four 8-bit Parallel Ports: General-purpose input/output pins for interfacing with external components.
  • Interrupt System: Allows for efficient handling of external events.
  • Power-Down Mode: Reduces power consumption when the microcontroller is idle.

Benefits:

  • High Performance: Enhanced core and high clock frequency provide improved processing power.
  • Large Memory Capacity: 32KB Flash memory allows for more complex application code.
  • Versatile Peripherals: On-chip peripherals reduce the need for external components.
  • Ease of Programming: Compatible with standard 8051 development tools and programming languages.
  • Low Power Consumption: Power-saving modes extend battery life in portable applications.

The W78E58BP-40's enhanced 8051 core, coupled with its 32KB of Flash memory, provides a flexible platform for embedded designs. Its built-in peripherals such as the UART, timers, and parallel I/O ports simplify interfacing with external devices. The microcontroller's power-down mode makes it well-suited for low-power applications where energy conservation is crucial. The interrupt system enables the device to respond quickly to external events, making it useful in real-time control applications. The W78E58BP-40 is an ideal choice for applications that require moderate processing power, a good amount of program storage, and low power consumption.

You May Also Be Interested in

Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess