Products specifications Report Issue?

Approvals CB, CSA, UL, VDE, cULus
Color Green
Connector Type Screw, Socket
Contact Material Tin
Contact Plating Tin
Current 15 A
Current Rating 12 A
Depth 18.2 mm
Flammability Rating UL94 V-0
Gender Female
Height 18.2 mm
Housing Color Green
Housing Material Polyamide
Insulation Material Nylon
Lead Free Lead Free
Length 35 mm
Material Polyamide
Max Current Rating 12 A
Max Supply Voltage 250 V
Mount Cable, Free Hanging, Plug-In
Number of Circuits 7
Number of Contacts 7
Number of Levels 1
Number of Poles 7
Number of Positions 7
Number of Positions Per Level 7
Number of Rows 1
Orientation Right Angle
Pitch 5 mm
Radiation Hardening No
RoHS Compliant
Stripping Length 7 mm
Termination Screw
Voltage 300 V
Voltage Rating 250 V
Weight 749.788188 g
Width 30 mm
Wire Gauge (Max) 12 AWG
Wire Gauge (Min) 24 AWG
Win Source Part Number 1129724-1754546
Categories Terminal Blocks
Manufacturer Phoenix Contact
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1754546 CAD Model

Description

The Phoenix Contact 1129724-1754546 is a terminal block that has seven positions and one level.

  • Number of Positions: 7
  • Number of Levels: 1
  • Pitch: 5 mm
  • Color: Green
  • Connector Type: Screw and Socket
  • Number of Rows: 1
  • Termination: Screw
  • Contact Material: Tin
  • Voltage Rating: 250 V
  • Current Rating: 12 A
  • Gender: Female
  • Length: 35 mm
  • Housing Material: Polyamide
  • Approvals: CB, CSA, UL, VDE, and cULus
  • Number of Circuits: 7
  • Voltage: 300 V
  • Orientation: Right Angle
  • Contact Plating: Tin
  • Housing Color: Green
  • Insulation Material: Nylon
  • Height: 18.2 mm
  • Material: Polyamide
  • Number of Poles: 7
  • Weight: 749.788188 g
  • Current: 15 A
  • Width: 30 mm
  • Stripping Length: 7 mm
  • Popularity: Medium
  • Supply and Demand: Limited
  • RoHS Compliant: Yes
  • Suitable for: Use in various electronic devices

You May Also Be Interested in

On Shore Technology Inc.
TERM BLK 20POS TOP ENT 3.5MM PCB / 20 Position Wire to Board Terminal Block Vertical with Board 0.138" (3.50mm) Through Hole
Need more? Email Us
ECAD model for OSTHX202081
WAGO Corporation
SMD PCB TERMINAL BLOCK; PUSH-BUT / 1 Position Wire to Board Terminal Block Horizontal with Board Surface Mount
Lowest to $0.1478
ECAD model for 2060-451/998-404
Phoenix Contact
Pluggable Terminal Blocks 6 Pos 3.81mm Invert Plug 28-16AWG Screw
Lowest to $13.9359
ECAD model for 1857922
Amphenol Anytek
TERM BLK 24P TOP ENT 5.08MM PCB / 24 Position Wire to Board Terminal Block Vertical with Board 0.200" (5.08mm) Through Hole
Need more? Email Us
ECAD model for HA2400500000G
Phoenix Contact
Conn Pluggable Terminal Block PL 2 POS 5.08mm Screw ST 12A Cardboard
Lowest to $3.3305
ECAD model for 1825501
WAGO Corporation
THT MALE HEADER; 1.0 X 1.0 MM SO / 2 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197" (5.00mm) Vertical Through Hole
Need more? Email Us
ECAD model for 231-132/001-000
Adam Technologies, Inc.
EURO BLOCK 3P / 3 Position Wire to Board Terminal Block Horizontal with Board 0.200" (5.08mm) Through Hole
Need more? Email Us
ECAD model for EB21A-03-D
Molex, LLC
5.08mm Pitch Beau Eurostyle Low Profile, Fixed Block, Modular, 6 Circuits
Need more? Email Us
ECAD model for 39880-0306
WAGO Corporation
THT MALE HEADER; 1.0 X 1.0 MM SO / 8 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200" (5.08mm) Vertical Through Hole
Need more? Email Us
ECAD model for 231-338/001-000

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention