EN
  • EN
  • DE

STM8L101F2P3

Part No STM8L101F2P3
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 4KB FLASH 20TSSOP  /  STM8 series Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH 20-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM8L EnergyLite
Package Tray
Core Processor STM8
Core Size 8-Bit
Speed 16MHz
Connectivity I2C, SPI, UART/USART
Peripherals Infrared, POR, PWM, WDT
Number of I/O 18
Program Memory Size 4KB (4K x 8)
Program Memory Type FLASH
RAM Size 1.5K x 8
Supply Voltage - Operating 1.65V ~ 3.6V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number STM8
Standard Package 74
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1262053-STM8L101F2P3
Ultra Librarian 3D Model Ultra Librarian STM8L101F2P3 CAD Model

Description

STM8L101F2P3 Microcontroller from STMicroelectronics

The STM8L101F2P3 is a highly-integrated, low-power microcontroller from STMicroelectronics, designed to deliver robust performance in a compact package. Built around an advanced 8-bit core, this microcontroller is ideal for a wide range of applications that require efficient power management and reliable operation in space-constrained environments.

Key Features

  • Advanced STM8 Core: Operating at up to 16 MHz, the STM8 core ensures swift execution of instructions, which is crucial for real-time applications.
  • Memory Capacity: Equipped with 8 Kbytes of Flash program memory, 1 Kbyte of RAM, and 128 bytes of EEPROM, the STM8L101F2P3 offers a balanced mix of storage options for various application requirements.
  • Low Power Consumption: The microcontroller is designed with energy efficiency in mind, featuring multiple low-power modes to reduce power consumption for battery-powered applications.
  • Robust I/O Capabilities: With 20 I/O pins, this MCU provides ample interfacing capabilities, allowing for flexible connection with sensors, actuators, and other peripheral devices.
  • Analog Peripherals: Onboard analog peripherals include a 10-bit analog-to-digital converter (ADC) and a comparator, which expand the MCU's capability to interact with analog signals.
  • Communication Interfaces: The device supports I2C, SPI, and UART communication protocols, enabling it to easily communicate with other microcontrollers, sensors, and external memory.
  • Temperature Range: The STM8L101F2P3 operates over an industrial temperature range from -40°C to +85°C, ensuring reliable performance under extreme conditions.

Applications

The STM8L101F2P3 is suited for a variety of applications, particularly those that require low power consumption and a small form factor. These applications include:

  • Consumer Electronics
  • Battery Management Systems
  • Portable Medical Devices
  • Home Automation
  • Industrial Control Systems
  • Personal Gadgets

With its combination of performance, power efficiency, and versatile I/O options, the STM8L101F2P3 microcontroller from STMicroelectronics is a compelling choice for designers looking to optimize their embedded systems.

You May Also Be Interested in

Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess