Products specifications

Categories Connectors, Interconnects
Manufacturer Phoenix Contact
Packaging Bulk
Status Active
Type Plug, Female Sockets
Number of Positions 12
Positions Per Level 12
Number of Levels 1
Pitch 3.50mm
Plug Wire Entry 180°
Termination Style Screwless - Push-In Spring
Mounting Free Hanging (In-Line)
Current Rating 8A
Voltage Rating 320V
Nominal current IN - UL 8A
Voltage - UL 300V
Wire Gauge or Range - AWG 16-28 AWG
Wire Gauge or Range - mm2 0.14-1.5mm2
Color Green
Contact Mating Finish Tin
Features Mating Flange
Material Flammability Rating UL94 V-0
Wire Strip Length 9mm
Housing Material Polyamide (PA), Nylon
Insulation Height 0.488" (12.40mm)
Win Source Part Number 1029927-1940198
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1940198 CAD Model

Description

The 1940198 electronic component is a high-quality product manufactured by Phoenix Contact.

  • Manufacturer: Phoenix Contact
  • Type: plug, female sockets
  • Positions per Level: 12
  • Pitch: 3.50mm
  • Win Source Part Number: 1029927-1940198
  • Packaging: bulk
  • Status: active
  • Category: Connectors, Interconnects

You May Also Be Interested in

Ningbo Xinlaiya Electronic Technology Co., Ltd.
2 Position Board Side/Socket - Closed 5.08mm Pitch Straight Pin
Lowest to $0.0722
ECAD model for XY2500V-D-5.08-2P
Phoenix Contact
Conn PC Terminal Block 6 POS 3.81mm Solder RA Thru-Hole 5A
Need more? Email Us
ECAD model for 1706219
KEFA ELECTRONICS
8 Position Plug 3.81mm Pitch
Lowest to $0.5103
ECAD model for KF2EDGK-3.81-8P
KEFA ELECTRONICS
Board Side/Socket - Closed 3.81mm Pitch Right-Angle Pin
Lowest to $1.1456
ECAD model for KF2EDGRHM-3.81-2*6P
Molex, LLC
Conn Shrouded Header (4 Sides) HDR 12 POS 3.5mm Solder RA Side Entry Thru-Hole Eurostyle™
Need more? Email Us
ECAD model for 39502-1012
Molex, LLC
1.57mm Diameter Standard .062" Pin and Socket Receptacle Housing, 2 Circuits, without Mounting Ears, Black
Need more? Email Us
ECAD model for 03/06/6023
KEFA ELECTRONICS
4 Position Plug 3.81mm Pitch
Lowest to $0.3527
ECAD model for KF2EDGK-3.81-4P
Phoenix Contact
PCB Terminal Spring Cage 5mm 16AWG 400V 16A 5 Position Combicon Control Series
Need more? Email Us
ECAD model for 1988451
KEFA ELECTRONICS
1.5 16~28 2x6P 12P -40℃~+105℃ 6 2 7A 3.81mm Green Plug Screw P=3.81mm Headers, Plugs and Sockets RoHS
Need more? Email Us
ECAD model for KF2EDGKNHM-3.81-2*6P

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention