EN
  • EN
  • DE

T01-0550-S08

Part No T01-0550-S08
Manufacturer TE Connectivity
Catalog Circular Connectors - Assemblies
Description Circular Connector, 8 Contact(s) / Position Circular Connector
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies
Mfr TE Connectivity
Series *
Package Bulk
Standard Package 1
ECCN EAR99
HTSUS 8536.90.4000
Win Source Part Number 1339939-T01-0550-S08
Ultra Librarian 3D Model Ultra Librarian T01-0550-S08 CAD Model

Description

The T01-0550-S08 is most likely a sensor or transducer manufactured by TE Connectivity. TE Connectivity is a global manufacturer of connectivity and sensor solutions. Without more context, it is difficult to determine the exact type of sensor, but TE Connectivity produces a wide range of sensors for pressure, temperature, force, position, and other parameters.

Applications

Due to the lack of specific information, the applications listed below are generalizations based on possible sensor types:

  • Industrial automation
  • Medical devices
  • Automotive systems
  • Aerospace and defense
  • HVAC systems

Features

Due to the lack of specific information, the features listed below are generalizations based on possible sensor types:

  • Precise measurement
  • Durable construction
  • Compact size
  • Low power consumption
  • Analog or digital output

Benefits

Due to the lack of specific information, the benefits listed below are generalizations based on possible sensor types:

  • Improved process control
  • Enhanced system performance
  • Increased safety
  • Reduced energy consumption
  • Predictive maintenance

Additional Details

Without additional information, the specifics of the T01-0550-S08 are unknown. The 'T01' might indicate a specific sensor family, '0550' could relate to a measurement range or sensitivity, and 'S08' could represent a specific output or packaging configuration. The datasheet would specify the exact measurement range, accuracy, output signal, operating temperature range, and other relevant parameters. TE Connectivity sensors are designed for high reliability and long-term stability. Because of the broad possibilities, consulting the exact datasheet for this part number is essential to ascertain the sensor's function and its precise specifications.

You May Also Be Interested in

Amphenol Industrial Operations
MIL-DTL-5015 General Duty Style / Position Circular Connector
Need more? Email Us
Amphenol
M12 CONN SCREW IN 180 / 8 Position Circular Connector Receptacle, Male Pins Screw
Lowest to $18.0806
TE Connectivity
CONN FMALE INSERT 4P SLDR EYELET
Lowest to $9.5861
Hirose Electric Co Ltd
CONN RCPT FMALE 4P GOLD SLDR CUP / 4 Position Circular Connector Receptacle, Female Sockets Solder Cup
Lowest to $10.4838
Molex, LLC
M23-SIG-REC-MM-19P-CRIMP-BM
Need more? Email Us
Conxall/Switchcraft
CONN PLUG FMALE 2POS GOLD CRIMP / 2 Position Circular Connector Plug, Female Sockets Crimp
Lowest to $27.5283
Molex, LLC
Circular Metric Connectors Y SPL / Position Circular Connector
Need more? Email Us
Weidmuller
CONN RCPT MALE 4POS GOLD SCREW
Need more? Email Us
Amphenol Sine Systems Corp
MALE CABLE CONNECTOR WITH INTERN
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess