EN
  • EN
  • DE

PLL611-553SC-LR-A4

Part No PLL611-553SC-LR-A4
Manufacturer PhaseLink Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer PhaseLink Corporation
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833926-PLL611-553SC-LR-A4
Ultra Librarian 3D Model Ultra Librarian PLL611-553SC-LR-A4 CAD Model

Description

The PLL611-553SC-LR-A4 is a clock generator and jitter attenuator from PhaseLink Corporation, part of their PLL611 series of high-performance timing solutions. This device is designed to provide stable, low-jitter clock signals for demanding applications.

Applications:

  • Optical Networking Equipment: For use in transponders, regenerators, and optical switches to provide precise clocking.
  • High-Speed Data Communication Systems: In Ethernet, Fibre Channel, and other high-bandwidth applications.
  • Wireless Infrastructure: For base stations and other wireless equipment requiring accurate timing synchronization.
  • Server and Storage Systems: To provide stable clocks for processors, memory, and I/O interfaces.
  • Test and Measurement Equipment: For use in signal generators, analyzers, and other precision instruments.

Features:

  • Ultra-Low Jitter Clock Generation: Provides a clean and stable clock output with minimal jitter.
  • Clock Multiplication Capabilities: Can multiply the input clock frequency to achieve the desired output frequencies.
  • Jitter Attenuation: Reduces jitter present on the input clock, improving signal quality.
  • Programmable Output Frequency: Allows for flexible frequency selection to meet specific application requirements.
  • Small Form Factor: Enables easy integration into space-constrained designs.

Benefits:

  • Improved System Performance: Stable and accurate clock signals enhance overall system performance.
  • Reduced Bit Error Rates: Low jitter minimizes the risk of bit errors in high-speed data transmission.
  • Enhanced Signal Integrity: Low jitter contributes to improved signal integrity in critical data paths.
  • Simplified Clock Distribution: Clock multiplication simplifies the clock distribution network.
  • Increased Design Flexibility: Programmable output frequencies offer greater design flexibility.

The PLL611-553SC-LR-A4 operates on a standard supply voltage, typically 3.3V, and is designed to function within a defined temperature range. The '553SC' portion of the identifier likely represents a specific frequency range or configuration. The 'LR' likely signifies Long Range applications or extended specifications, while the A4 denotes a particular revision or manufacturing lot. For detailed specifications regarding its exact frequency range, jitter performance characteristics, and operating conditions, consult the device's official datasheet from PhaseLink.

You May Also Be Interested in

Keystone Electronics
PC TEST POINT MULTIPURPOSE WHITE
Lowest to $0.3305
Desco
BAG SHLD MET-IN ZIP 12X16
Need more? Email Us
443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440
American Hakko Products, Inc.
SPRING,GROUND,851/900L
Lowest to $0.3269
Hirose Electric Co Ltd
CONN SC ATTENUATOR 20DB 250MW
Need more? Email Us
STMicroelectronics
SAMPLE KIT FOR MCU PERIPHERALS
Lowest to $576.6326
Botron Company Inc.
B1603 WHITE ESD SAFE MANUAL TAPE
Need more? Email Us
Adafruit Industries LLC
HALF-SIZE BREADBOARD WITH MOUNTI
Lowest to $30.2564
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 6"
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess