EN
  • EN
  • DE

ADM1176-1ARMZ-R7

Part No ADM1176-1ARMZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Hot Swap Controllers
Description Hot Swap Controller 1-CH 16.5V N-Channel Positive Voltage 10-Pin MSOP T/R / IC CTRLR HOTSWAP 16.5V 10-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Hot Swap Controller, Monitor
Number of Channels 1
Applications General Purpose
Features Auto Retry, I2C, UVLO
Programmable Features Current Limit, Fault Timeout, Turn On Voltage
Supply Voltage - Operating 3.15 V to 16.5 V
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 1.7mA
Mounting SMD (SMT)
Case / Package 10-MSOP
Feature Pins ON, TIMER
Win Source Part Number 008948-ADM1176-1ARMZ-R7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name ADM1176-1
Introduction Date April 19, 2006
ECCN EAR99
Country of Origin Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADM1176-1ARMZ-R7 CAD Model

Description

Analog Devices Inc. ADM1176-1ARMZ-R7

The ADM1176-1ARMZ-R7 from Analog Devices Inc. is a highly integrated, feature-rich power management solution designed to monitor and control the power supply to electronic systems. This compact, efficient component offers a combination of current sensing, hot swap control, and power sequencing in a single package, making it an ideal choice for a wide range of applications that require precise power management and protection.

Key Features

  • Current Sensing: The ADM1176-1ARMZ-R7 provides accurate current sensing capabilities that help in monitoring the power usage of the system. This feature is crucial for systems that need to operate within specific current limits to ensure reliability and safety.
  • Hot Swap Control: With its hot swap control functionality, this device allows for the safe insertion and removal of circuit boards into live backplanes, minimizing the risk of damage due to inrush currents or voltage spikes.
  • Power Sequencing: The power sequencing function ensures that different parts of the system are powered up and down in the correct order, which is essential for the proper operation and longevity of complex electronic systems.
  • Compact Package: Housed in a compact MSOP-10 package, the ADM1176-1ARMZ-R7 saves valuable board space and is suitable for high-density circuit designs.
  • High Reliability: Manufactured by Analog Devices, a leader in high-performance analog technology, this product is designed for high reliability and performance in demanding environments.

Applications

The versatility of the ADM1176-1ARMZ-R7 makes it a suitable choice for a variety of applications, including:

  • Server and Telecom Power Supplies
  • Network Routers and Switches
  • Industrial/Process Control Systems
  • Data Storage Systems
  • Medical and Diagnostic Equipment

Whether you're designing a sophisticated server system, a robust industrial control unit, or a sensitive medical device, the ADM1176-1ARMZ-R7 offers the performance and reliability needed to manage your power requirements efficiently and effectively.

Ordering Information

The product is available under the part number ADM1176-1ARMZ-R7 and is distributed in reel packaging for easy integration into manufacturing workflows.

You May Also Be Interested in

Analog Devices Inc.
HIGHVOLTAGE, HIGHPOWER HOTSWAP C
Lowest to $85.0350
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $4.7165
Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $1.4662
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTLR PWR SEQ 24QSOP
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.9888 $54.9440
12+ $9.0164 $108.1968
18+ $8.7347 $157.2246
24+ $8.4529 $202.8696
31+ $8.1711 $253.3041
41+ $7.3259 $300.3619
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,800 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess