The Pericom PI7C8150BMAI is a PCI-to-PCI bridge designed to expand the number of PCI slots in a system. It facilitates communication between two PCI buses, allowing for the addition of more peripherals and devices. This bridge is commonly used in motherboards, embedded systems, and industrial computers where PCI expansion is required.
Applications:
- Motherboards: Used in motherboards to expand the number of available PCI slots for graphics cards, sound cards, and other peripherals.
- Embedded Systems: Integrated into embedded systems to provide PCI expansion capabilities for specialized hardware and interfaces.
- Industrial Computers: Applied in industrial computers to support additional PCI-based devices, such as data acquisition cards and communication modules.
- Test and Measurement Equipment: Utilized in test and measurement equipment to interface with PCI-based instruments and data acquisition systems.
- Networking Equipment: Implemented in networking devices to support additional network interface cards and communication modules.
Features:
- PCI-to-PCI Bridging: Provides bridging between two PCI buses, allowing for the expansion of PCI slots.
- 32-Bit PCI Interface: Supports a 32-bit PCI interface, ensuring compatibility with standard PCI devices.
- 66 MHz Operation: Operates at 66 MHz, providing high-speed data transfer between PCI buses.
- Transparent Operation: Offers transparent operation, simplifying system integration and software development.
- Bus Mastering Support: Includes bus mastering support, enabling devices on one PCI bus to directly access memory on the other bus.
- Hot-Plug Support: Supports hot-plug functionality, allowing for the addition and removal of PCI devices without shutting down the system.
Benefits:
- PCI Expansion: Expands the number of available PCI slots, allowing for the addition of more peripherals and devices.
- High Performance: Delivers high-speed data transfer between PCI buses, ensuring efficient communication.
- Simplified Integration: Simplifies system integration with transparent operation and standard PCI compatibility.
- Increased Flexibility: Provides increased flexibility in system design, allowing for the addition of specialized hardware and interfaces.
- Hot-Plug Functionality: Enables the addition and removal of PCI devices without system downtime, improving system availability.
- Cost-Effective Solution: Offers a cost-effective solution for expanding PCI capabilities, reducing the need for complex and expensive alternatives.
The Pericom PI7C8150BMAI is a versatile and reliable PCI-to-PCI bridge, providing a simple and efficient solution for expanding PCI capabilities in a variety of systems. Its features make it a popular choice for applications requiring additional PCI slots and high-speed communication.