EN
  • EN
  • DE

PI6C673FA

Part No PI6C673FA
Manufacturer Pericom
Catalog Custom Parts (N - R)
Description 133 MHz Single Chip Mobile Clock 3.3V ±5% 0~85℃TSSOP48
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1143373-PI6C673FA
Categories Custom Parts
Manufacturer Pericom
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PI6C673FA CAD Model

Description

The PI6C673FA is a high-performance, low-power PCIe Gen3 clock generator from Pericom (now Diodes Incorporated). This clock generator is designed to provide precise and stable clock signals for PCIe (Peripheral Component Interconnect Express) applications, ensuring reliable data transmission and system performance.

Applications

  • Servers
  • Workstations
  • Networking equipment
  • Storage devices
  • Embedded systems with PCIe interfaces
  • Industrial PCs
  • Graphics cards

Features

  • PCIe Gen3 Compliant: Meets the specifications for PCIe Gen3 clocking requirements.
  • Low Jitter: Provides clean and stable clock signals with minimal jitter, ensuring data integrity.
  • Low Power Consumption: Minimizes power consumption for energy-efficient operation.
  • Integrated Termination Resistors: Simplifies board design and reduces component count.
  • Output Enable Control: Allows for enabling and disabling clock outputs for power management.
  • Spread Spectrum Clocking (SSC): Reduces EMI (Electromagnetic Interference) emissions.
  • Multiple Clock Outputs: Provides multiple clock signals for different devices on the PCIe bus.

Benefits

  • Improved System Performance: Stable and precise clock signals ensure reliable data transmission and optimal system performance.
  • Reduced EMI: Spread spectrum clocking minimizes electromagnetic interference, improving system compatibility.
  • Lower Power Consumption: Energy-efficient operation reduces power consumption and extends battery life in portable devices.
  • Simplified Board Design: Integrated termination resistors simplify board layout and reduce component count.
  • Increased Reliability: Robust design ensures reliable operation in demanding environments.

Additional Details

The PI6C673FA clock generator typically supports a PCIe reference clock frequency of 100 MHz. It utilizes a Phase-Locked Loop (PLL) to generate the required clock signals from a crystal oscillator or external reference clock. The device is often available in a small form factor package, such as a VFQFN (Very Thin Fine Pitch Quad Flatpack), for space-constrained applications. It is designed to operate over a wide temperature range and is compliant with industry standards for EMI and EMC. Consult the manufacturer's datasheet for detailed specifications, timing diagrams, and application notes to ensure proper implementation and optimal performance in your PCIe system.

You May Also Be Interested in

RF Micro Devices
Need more? Email Us
PLX
Need more? Email Us
Keystone Electronics
Holder Negative Aaa Aaaa N
Need more? Email Us
Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
ON Semiconductor
C514B-COLD BOOST / Bipolar Motor Driver Power MOSFET SPI, Step/Direction 32-QFNW (5x5)
Need more? Email Us
Intel
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess