The PI5C34X2245BEX is a 3.3V, 32-bit, high-bandwidth bus switch from Pericom (now Diodes Incorporated). It's designed for high-performance bus switching applications where minimal signal distortion and fast switching speeds are crucial.
Applications:
- Bus Isolation
- Multiplexing/Demultiplexing
- Hot-Swapping Applications
- Data Routing
- Level Shifting
Features:
- 32-Bit Bus Switch
- Low On-Resistance: Minimizes signal attenuation.
- High Bandwidth: Supports high-speed data transfer.
- 3.3V Operating Voltage
- Enable/Disable Control: Allows for easy bus isolation.
- Available in various packages (e.g., QSOP, TSSOP)
Benefits:
- Improved Signal Integrity: Low on-resistance ensures minimal signal distortion.
- High-Speed Data Transfer: High bandwidth supports fast data rates.
- Flexible Bus Configuration: Allows for easy switching between different bus configurations.
- Reduced Power Consumption: Low operating voltage minimizes power consumption.
- Simplified System Design: Easy to integrate into existing circuit designs.
Additional Details:
The PI5C34X2245BEX bus switch utilizes advanced CMOS technology to achieve high-speed switching performance with minimal signal degradation. Its low on-resistance ensures that signals pass through the switch with minimal attenuation, preserving signal integrity. The device is designed to operate at a supply voltage of 3.3V, making it compatible with a wide range of digital systems. It features an enable/disable control pin that allows for easy bus isolation when needed. The switching time is very fast, typically in the nanosecond range. The device is available in several package options to suit different board layout requirements. It’s used where multiple devices share the same bus and need to be isolated or switched between each other. The operating temperature range is typically -40°C to +85°C. This device is RoHS compliant.