EN
  • EN
  • DE

SD384EVK/NOPB

Part No SD384EVK/NOPB
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Texas Instruments
Package Box
Type Interface
Function Cable Equalizer
Embedded No
Utilized IC / Part LMH0384
Primary Attributes 3Gbps HD/SD SDI
Supplied Contents Board(s)
Secondary Attributes 3.135V ~ 3.465V Supply
Base Product Number SD384
Other Names SD384EVKNOPB
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 1284437-SD384EVK/NOPB
Ultra Librarian 3D Model Ultra Librarian SD384EVK/NOPB CAD Model

Description

The SD384EVK/NOPB is a state-of-the-art evaluation kit developed by Texas Instruments designed to showcase the capabilities of the SD384 series of power management integrated circuits (PMICs). This kit is an essential tool for engineers and designers who wish to evaluate the performance of the SD384 PMIC in various applications such as power supply design, energy management, and embedded systems.

Key Features

  • High-Efficiency Converter: The SD384 series includes a highly efficient step-down voltage converter, providing excellent power conversion rates, which is critical for battery-powered devices and energy-sensitive applications.
  • Adjustable Output: Users can adjust the output voltage of the PMIC to meet the specific needs of their application, ensuring versatility and broad compatibility with various components and systems.
  • Thermal Protection: The device includes over-temperature protection, safeguarding the PMIC and the system it powers from potential damage due to excessive heat.
  • Overcurrent Protection: An overcurrent protection feature prevents damage to the PMIC and downstream components in the event of a current overload.

Evaluation Kit Contents

The SD384EVK/NOPB evaluation kit comes with everything needed to begin testing the SD384 PMIC quickly. The kit typically includes the evaluation board pre-assembled with the SD384 PMIC, supporting documentation, and any additional components necessary for a wide range of testing scenarios.

Applications

The SD384 PMIC is suitable for a variety of applications, including:

  • Portable and battery-powered devices
  • Embedded systems
  • Networking equipment
  • Industrial control systems
  • Consumer electronics

Support and Resources

Texas Instruments provides comprehensive support and resources for the SD384EVK/NOPB evaluation kit. This includes detailed datasheets, application notes, and user guides, as well as access to TI's online support community and technical assistance. With these resources, developers can fully explore the capabilities of the SD384 PMIC and streamline their product development process.

You May Also Be Interested in

MaxLinear Inc
EVAL BOARD FOR XR20M1170
Need more? Email Us
Maxim Integrated
EVAL BOARD FOR MAX4940
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TSC2008
Need more? Email Us
New Scale Technologies, Inc.
EVAL BOARD FOR M3-L-1.8-6.0
Need more? Email Us
NKK Switches
EVAL BOARD FOR IS15DSBFP4RGB
Need more? Email Us
Raspberry Pi
Embedded MCU, DSP Evaluation Boards RoHS
Lowest to $81.1941
MaxLinear Inc
EVAL BOARD FOR SP3508
Need more? Email Us
IDT, Integrated Device Technology Inc
ZSC31015 MASS CALIBR. REF. BOARD / ZSC31015 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD FOR BQ24296
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $279.1253 $279.1253
2+ $250.2502 $500.5004
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess