EN
  • EN
  • DE

PI5C32X384CBX

Part No PI5C32X384CBX
Manufacturer Pericom
Catalog Custom Parts (N - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1140384-PI5C32X384CBX
Categories Custom Parts
Manufacturer Pericom
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PI5C32X384CBX CAD Model

Description

The PI5C32X384CBX is a high-performance, low-power 3.3V 32-bit to 64-bit multiplexer/demultiplexer switch from Pericom Semiconductor (now Diodes Incorporated). It's designed for applications requiring high-speed data switching and signal routing. This device enables the selection and routing of one of two 32-bit data inputs to one 64-bit output, or conversely, the routing of a 64-bit input to one of two 32-bit outputs. It's commonly used in systems where multiple data sources need to share a common data path or where data needs to be selectively routed to different destinations.

Applications:

  • High-speed data acquisition systems: Used for switching between different data sources.
  • Communication systems: Employed in signal routing and multiplexing applications.
  • Networking equipment: Utilized in network switches and routers for data path selection.
  • ATE (Automatic Test Equipment): Found in test systems for signal switching and routing during testing procedures.
  • Memory Interleaving: Switching between memory banks.

Features:

  • Low On-Resistance: Minimizes signal attenuation and distortion.
  • High Bandwidth: Supports high-speed data transfer rates.
  • 3.3V Operation: Compatible with standard 3.3V logic levels.
  • 32-bit to 64-bit Multiplexing/Demultiplexing: Allows for flexible data routing.
  • Low Power Consumption: Reduces overall system power requirements.
  • CMOS Technology: Provides high noise immunity and low power dissipation.
  • Industrial Temperature Range: Ensures reliable operation in harsh environments.
  • Available in various packages: Suitable for different board layouts and assembly techniques.

Benefits:

  • Improved Signal Integrity: Low on-resistance ensures minimal signal degradation.
  • Increased System Performance: High bandwidth supports high-speed data transfer.
  • Reduced Power Consumption: Low power operation extends battery life in portable applications.
  • Enhanced System Flexibility: Multiplexing/demultiplexing capabilities provide versatile data routing options.
  • Simplified Board Layout: Compact packaging options minimize board space requirements.
  • Reliable Operation: Industrial temperature range ensures dependable performance in demanding conditions.
  • Cost-Effective Solution: Provides a high-performance switching solution at a competitive price.

Additional Details:

The PI5C32X384CBX features a typical on-resistance of around 4 ohms, ensuring minimal signal loss during switching. Its high bandwidth supports data rates in excess of several hundred MHz, making it suitable for demanding applications. The device is available in various packages, including QSOP and TSSOP, to accommodate different board layout requirements. The operating temperature range is typically -40°C to +85°C, ensuring reliable operation in industrial environments. The control inputs are CMOS compatible, allowing for easy interfacing with standard logic circuits.

You May Also Be Interested in

Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us
Pasternack Enterprises, Inc.
Sma Female to Ssmc Plug Adapter
Lowest to $102.8549
Intel
Need more? Email Us
NEC
Need more? Email Us
Intel
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Intel
Contact for details
Need more? Email Us
Radiall USA, Inc.
Need more? Email Us
QSI
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess