EN
  • EN
  • DE

PI3VT3245A-ALE

Part No PI3VT3245A-ALE
Manufacturer Pericom
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Pericom
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833767-PI3VT3245A-ALE
Ultra Librarian 3D Model Ultra Librarian PI3VT3245A-ALE CAD Model

Description

The PI3VT3245A-ALE is an 8-Bit, 3.3V to 5V Level Shifter with High-Speed TTL from Pericom. This device is designed for bi-directional voltage translation, allowing systems operating at different voltage levels to communicate seamlessly. It's commonly used in applications where a 3.3V microcontroller needs to interface with 5V peripherals, or vice versa. The PI3VT3245A-ALE provides fast signal propagation and minimal signal distortion.

Applications

  • Voltage Level Translation
  • Microcontroller Interfacing
  • Memory Interfacing
  • Bus Buffering
  • Mixed-Voltage Systems
  • Industrial Control Systems

Features

  • Bi-Directional Level Shifting: Allows for voltage translation in both directions.
  • 3.3V to 5V Translation: Supports a wide range of voltage levels.
  • High-Speed TTL: Ensures fast signal propagation and minimal distortion.
  • 8-Bit Configuration: Allows for parallel data transfer.
  • Low Power Consumption: Minimizes power dissipation.
  • Output Enable Control: Provides flexible control over the output signals.
  • Available in various packages: Offers flexibility in board design.

Benefits

  • Seamless Voltage Level Translation: Enables communication between systems operating at different voltage levels.
  • Improved System Performance: Fast signal propagation ensures high-speed data transfer.
  • Reduced Power Consumption: Low power dissipation minimizes energy waste.
  • Flexibility in System Design: Bi-directional level shifting allows for versatile system configurations.
  • Simplified Board Design: Available in various packages to accommodate different design constraints.

Additional Details

The PI3VT3245A-ALE is essential for integrating components operating at different voltage levels. Its bi-directional level shifting capability simplifies the design of mixed-voltage systems. The device supports a wide range of voltage levels, making it suitable for a variety of applications. The high-speed TTL interface ensures fast signal propagation and minimal signal distortion, allowing for high-speed data transfer. The 8-bit configuration enables parallel data transfer, improving system performance. The output enable control provides flexible control over the output signals, allowing for more complex system configurations. It is often used in embedded systems and communication interfaces.

You May Also Be Interested in

Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess