The PI3VDP611LSZDEX is a DisplayPort to LVDS bridge designed by Pericom. This chip converts DisplayPort signals into LVDS (Low-Voltage Differential Signaling) signals, which are commonly used in LCD panels and other display interfaces. It's an essential component in applications needing to connect a DisplayPort source to an LVDS display panel.
Applications:
- Driving LCD panels in laptops and notebooks
- Connecting DisplayPort graphics cards to LVDS displays in embedded systems
- Industrial display applications requiring DisplayPort input
- DisplayPort to LVDS converters and adapters
- Automotive display systems
Features:
- DisplayPort Input: Compliant with DisplayPort standards.
- LVDS Output: Supports single-channel or dual-channel LVDS output.
- Integrated Conversion: Provides a complete DisplayPort to LVDS conversion solution.
- High Resolution Support: Capable of handling high-resolution displays.
- Low Power Consumption: Designed for efficient power management.
Benefits:
- Enables Display Compatibility: Allows DisplayPort sources to connect to LVDS displays.
- Reduces System Complexity: Simplifies display interface design.
- Supports High-Resolution Displays: Delivers crisp and clear images.
- Power Efficient: Minimizes power consumption in display applications.
- Facilitates Integration: Offers a complete solution for DisplayPort to LVDS conversion.
Technical Specifications:
The PI3VDP611LSZDEX supports various LVDS output configurations and resolutions, up to typically 1920x1200. It is designed to operate within a specific voltage range, and the datasheet specifies the supported timings and other electrical characteristics.