The PI3HDMI2410-AFFE is an HDMI switch from Pericom (now Diodes Incorporated), designed for switching between multiple HDMI sources to a single display. This device supports high-resolution video and audio, ensuring seamless transitions between different HDMI inputs. It is commonly used in home theater systems, conference rooms, and other applications where multiple HDMI sources need to be connected to a single display.
Applications
- Home Theater Systems: Allows users to switch between multiple HDMI sources (e.g., Blu-ray player, gaming console, streaming device) on a single TV.
- Conference Rooms: Enables easy switching between different presentation sources (e.g., laptops, document cameras) on a single display.
- Gaming Setups: Provides a convenient way to switch between different gaming consoles on a single monitor.
- Digital Signage: Allows for switching between different content sources on a single display.
Features
- Multiple HDMI Inputs: Supports multiple HDMI input ports for connecting various HDMI sources.
- HDMI Compliance: Adheres to HDMI standards for high-resolution video and audio transmission.
- Automatic Input Detection: Automatically detects active HDMI inputs for seamless switching.
- Remote Control Support: Can be controlled via remote control for easy operation.
- HDCP Support: Supports HDCP content protection for secure transmission of copyrighted content.
Benefits
- Convenient Switching: Allows users to easily switch between multiple HDMI sources without disconnecting and reconnecting cables.
- High-Resolution Support: Supports high-resolution video and audio, ensuring a high-quality viewing experience.
- Seamless Transitions: Provides seamless transitions between different HDMI inputs without noticeable interruptions.
- Easy Operation: Can be easily controlled via remote control or automatic input detection.
- Content Protection: Supports HDCP content protection for secure transmission of copyrighted content.
Additional Details
The PI3HDMI2410-AFFE typically features a user-friendly interface with buttons for manual switching and an IR receiver for remote control operation. It often includes LED indicators to show which input is currently selected. The device is designed for plug-and-play operation, requiring no software or drivers for installation. It ensures that the HDMI signal is transmitted without degradation, maintaining the original video and audio quality. It is an ideal solution for simplifying HDMI connectivity in various applications.