EN
  • EN
  • DE

ATF1508AS-15AC100

Part No ATF1508AS-15AC100
Manufacturer Microchip Technology
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description IC CPLD 128MC 15NS 100TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
Mfr Microchip Technology
Series ATF15xx
Package Tray
Product Status Obsolete
Programmable Not Verified
Programmable Type In System Programmable (min 10K program/erase cycles)
Delay Time tpd(1) Max 15 ns
Voltage Supply - Internal 4.75V ~ 5.25V
Number of Macrocells 128
Number of I/O 80
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 100-TQFP
Supplier Device Package 100-TQFP (14x14)
Standard Package 90 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 566475-ATF1508AS-15AC100
Ultra Librarian 3D Model Ultra Librarian ATF1508AS-15AC100 CAD Model

Description

Microchip Technology ATF1508AS-15AC100 CPLD

The ATF1508AS-15AC100 from Microchip Technology is a high-performance Complex Programmable Logic Device (CPLD) designed to meet the needs of a wide range of digital logic system designs. This device is part of the Atmel ATF15xxAS family of CPLDs, which are known for their robustness, reliability, and versatility in various applications, including industrial control systems, automotive electronics, telecommunications, and data processing equipment.

With its 1508 logic elements and 100-pin TQFP (Thin Quad Flat Pack) package, the ATF1508AS-15AC100 offers a compact and efficient solution for implementing complex logic circuits. The device operates at a speed grade of -15, providing a maximum system frequency of 83.3 MHz, which is suitable for high-speed digital applications that require rapid signal processing.

One of the standout features of the ATF1508AS-15AC100 is its user-configurable I/O architecture, which allows designers to tailor the device to their specific I/O requirements. This flexibility ensures that the CPLD can easily integrate with various peripheral components and interface standards. Additionally, the device supports Live at Power-Up (LAPU) functionality, which enables predictable system initialization by ensuring that the I/O pins maintain a known state during power-up.

The ATF1508AS-15AC100 is designed with in-system programmability (ISP) via the industry-standard JTAG interface, which simplifies the design iteration process and allows for easy device updates even after deployment. This feature is particularly valuable for products that may require firmware updates or logic modifications during their lifecycle.

For design security, the ATF1508AS-15AC100 includes security features that prevent unauthorized access and copying of the CPLD configuration. This is crucial for protecting intellectual property and ensuring the integrity of the end product.

In summary, the ATF1508AS-15AC100 CPLD from Microchip Technology is a powerful and flexible solution for designers looking to create sophisticated digital logic systems. With its high logic capacity, user-configurable I/Os, and advanced features such as ISP and security, this CPLD is an excellent choice for a multitude of applications that demand reliability and adaptability.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC CPLD 768MC 7.5NS 484FPBGA
Need more? Email Us
Renesas Electronics America
IC CPLD 1MC 20TSSOP
Lowest to $6.0729
Amd
IC CPLD 512MC 7.1NS 208QFP
Lowest to $879.6993
Intel
IC CPLD 440MC 9NS 100MBGA
Need more? Email Us
Intel
IC CPLD 128MC 7.5NS 100FBGA
Need more? Email Us
Amd
IC CPLD 72MC 7.5NS 44PLCC
Need more? Email Us
Amd
EE PLD, 10NS, 64-CELL PQCC44
Need more? Email Us
Renesas Electronics America
IC CPLD 19MC 20TSSOP
Lowest to $2.3250
Intel
IC CPLD 32MC 10NS 44PLCC
Lowest to $3.3429

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess