EN
  • EN
  • DE

PE43650A-Z

Part No PE43650A-Z
Manufacturer Peregrine Semiconductor
Catalog Custom Parts (N - R)
Description RF Attenuator, Digital, 0 - 6 GHz, 15.5 dB, 5-bit, 0.5 dB LSB
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1154720-PE43650A-Z
Categories Custom Parts
Manufacturer Peregrine Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PE43650A-Z CAD Model

Description

The PE43650A-Z is a high-linearity, 50-Ohm SP4T (Single-Pole, Four-Throw) RF switch from Peregrine Semiconductor. It is designed for a wide range of applications requiring precise signal routing and minimal signal distortion. This switch offers excellent isolation and low insertion loss, making it suitable for demanding RF front-end designs.

Applications:

  • Wireless infrastructure: Base stations, repeaters, and remote radio heads.
  • Test and measurement equipment: Signal generators, spectrum analyzers, and network analyzers.
  • Military and aerospace: Communication systems, radar systems, and electronic warfare.
  • Automotive: Telematics, infotainment, and radar systems.

Features:

  • High linearity: Ensures minimal signal distortion.
  • Low insertion loss: Minimizes signal attenuation.
  • High isolation: Prevents signal leakage between ports.
  • Single positive supply voltage: Simplifies power supply requirements.
  • Integrated CMOS control logic: Provides easy control and interface.
  • Small footprint: Suitable for space-constrained applications.
  • 50-Ohm impedance: Directly compatible with 50-Ohm RF systems.

Benefits:

  • Improved system performance: High linearity and low insertion loss contribute to better signal quality and overall system performance.
  • Simplified design: Integrated features and a single supply voltage reduce design complexity and component count.
  • Increased reliability: Robust design and manufacturing ensure long-term reliability.
  • Reduced cost: Integration and efficient design contribute to lower system cost.
  • Enhanced signal integrity: High isolation prevents unwanted signal interference.

Additional Details:

The PE43650A-Z operates over a wide frequency range, typically from DC to several GHz, depending on the specific application and configuration. It is controlled via a CMOS-compatible interface, allowing for easy integration with microcontrollers and other digital control systems. The switch is packaged in a small, surface-mount package, making it suitable for high-density PCB layouts. Specific electrical characteristics include an insertion loss of approximately 0.6 dB at 3 GHz and an isolation of approximately 35 dB at 3 GHz. The part also offers an IIP3 of 68 dBm. The operating temperature range is typically -40°C to +85°C.

You May Also Be Interested in

Intel
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Intel
Contact for details
Need more? Email Us
Richtek USA Inc.
Need more? Email Us
Pasternack Enterprises, Inc.
Sma Female to Ssmc Plug Adapter
Lowest to $102.8549
Renesas Electronics America
16-bit Microcontrollers with R8C CPU Core (Non Promotion)
Lowest to $81.3316
Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us
QSI
Need more? Email Us
Analog Devices Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0142 $50.1420
25+ $4.1143 $102.8575
38+ $3.9857 $151.4566
52+ $3.8571 $200.5692
68+ $3.7286 $253.5448
90+ $3.3428 $300.8520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess