EN
  • EN
  • DE

D14V0H1U2WS-7

Part No D14V0H1U2WS-7
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 14VWM 25VC SOD323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 25 Weeks
Features 25V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C (TJ)
Mounting Surface Mount
Package SC-76, SOD-323
Case / Package SOD-323
Family Name D14V0
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 867975-D14V0H1U2WS-7
Ultra Librarian 3D Model Ultra Librarian D14V0H1U2WS-7 CAD Model

Description

The D14V0H1U2WS-7 is a robust, high-performance TVS diode array designed by Diodes Incorporated to provide superior protection for sensitive electronic components. This component is specifically engineered to safeguard data lines and other circuits against electrostatic discharge (ESD), electrical fast transients (EFT), and other harmful voltage transients that can damage or disrupt delicate circuitry.

Key Features

  • Transient Voltage Suppression: This diode array is capable of clamping and dissipating high-energy transients to protect downstream components from voltage spikes.
  • Low Clamping Voltage: The device offers a low dynamic resistance and clamping voltage, ensuring minimal impact on the protected signal and reduced stress on the protected component.
  • ESD Protection: It offers excellent protection against ESD, exceeding the IEC 61000-4-2 (Level 4) standard, making it suitable for high-reliability applications.
  • Compact Package: Housed in a small SOD-323 package, the D14V0H1U2WS-7 is ideal for space-constrained applications, allowing for efficient use of PCB real estate.
  • High Surge Capability: Its design enables it to withstand high surge currents, ensuring reliable performance under harsh conditions.

Applications

The D14V0H1U2WS-7 is versatile and can be used in a wide range of applications, including:

  • USB Power and Data Line Protection
  • Smartphone and Portable Electronics Protection
  • Computer Peripherals
  • Consumer Electronics
  • Networking and Telecommunications Equipment

Quality and Reliability

Diodes Incorporated is committed to providing high-quality products, and the D14V0H1U2WS-7 is no exception. It is manufactured to stringent industry standards, ensuring it meets the rigorous demands of modern electronic applications. With its superior protection capabilities and compact design, the D14V0H1U2WS-7 is an excellent choice for designers looking to enhance the durability and longevity of their systems.

You May Also Be Interested in

Nexperia USA Inc.
PESD5Z3.3-Q/SOD523/SC-79
Lowest to $8.7314
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 15.5VC 0402
Lowest to $0.1427
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.5821

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
465+ $0.1251 $58.1715
1,125+ $0.1027 $115.5375
1,745+ $0.0995 $173.6275
2,400+ $0.0963 $231.1200
3,105+ $0.0931 $289.0755
4,160+ $0.0834 $346.9440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,215 pieces
MOQ: 465 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess