EN
  • EN
  • DE

PE42440MLIBA-Z

Part No PE42440MLIBA-Z
Manufacturer Peregrine Semiconductor
Catalog Custom Parts (N - R)
Description IC Rf Switch SP4T 50 Ohm 16QFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1189959-PE42440MLIBA-Z
Categories Custom Parts
Manufacturer Peregrine Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PE42440MLIBA-Z CAD Model

Description

The PE42440MLIBA-Z is a high-performance RF switch from Peregrine Semiconductor. It's part of their UltraCMOS® series, known for delivering excellent linearity, low insertion loss, and high isolation, making it suitable for a variety of wireless communication applications.

Applications:

  • Cellular infrastructure: Used in base stations and repeaters for signal routing and switching.
  • Wireless LAN (WLAN): Employed in routers, access points, and client devices for antenna selection and diversity.
  • CATV/Satellite: Utilized in set-top boxes and satellite receivers for band selection and signal switching.
  • Test and measurement equipment: Used in signal generators, spectrum analyzers, and network analyzers for signal routing and calibration.
  • Automotive Telematics: Found in automotive communication systems for antenna diversity and signal switching.

Features:

  • Frequency Range: Wide frequency range, typically covering DC to several GHz (specific range depends on the specific datasheet, research may be required for the exact frequency).
  • Low Insertion Loss: Minimizes signal attenuation, improving overall system performance.
  • High Isolation: Prevents unwanted signal leakage between ports.
  • High Linearity: Reduces distortion and spurious signals, maintaining signal integrity.
  • UltraCMOS® Technology: Peregrine's patented silicon-on-insulator (SOI) technology provides excellent RF performance and reliability.
  • SP4T Configuration: Single-Pole, Four-Throw switch configuration.
  • MLIBA Package: Specific package type, check the datasheet for dimensions and thermal characteristics.

Benefits:

  • Improved System Performance: Low insertion loss and high isolation contribute to better signal quality and overall system performance.
  • Reduced Power Consumption: UltraCMOS® technology enables low power operation.
  • Increased Reliability: SOI technology provides excellent reliability and immunity to latch-up.
  • Simplified Design: Integrated design reduces the need for external components, simplifying board layout.
  • Versatile Applications: Suitable for a wide range of wireless communication applications.

Additional Details:

The PE42440MLIBA-Z is a versatile RF switch designed for demanding applications. Key parameters include insertion loss, isolation, return loss, and power handling capability. These parameters will vary slightly based on frequency. Check the manufacturer's datasheet for comprehensive specifications and application notes. The MLIBA package is a small, surface-mount package. The control interface is typically CMOS-compatible. This part is RoHS compliant.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Keystone Electronics
Holder Negative Aaa Aaaa N
Need more? Email Us
Intel
Need more? Email Us
Pasternack Enterprises, Inc.
Sma Female to Ssmc Plug Adapter
Lowest to $102.8549
NVIDIA
Riva 128? 128-BIT 3D Multimedia Accelerator
Need more? Email Us
Intel
Contact for details
Need more? Email Us
Qorvo US Inc.
Lowest to $1.3063
Richtek USA Inc.
Need more? Email Us
Renesas Electronics America
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.1698 $60.5094
7+ $16.5500 $115.8500
11+ $16.0326 $176.3586
15+ $15.5151 $232.7265
20+ $14.9988 $299.9760
26+ $13.4465 $349.6090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,940 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess