EN
  • EN
  • DE

EPF8125S

Part No EPF8125S
Manufacturer PCA ELECTRONICS INC.
Catalog Custom Parts (E - I)
Description French Electronic Distributor since 1988
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1187898-EPF8125S
Categories Custom Parts
Manufacturer PCA ELECTRONICS INC.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EPF8125S CAD Model

Description

The PCA ELECTRONICS INC. EPF8125S is a custom electronic component that is widely used in various electronic circuits.

  • Popularity: Medium
  • Supply and Demand Status: Limited
  • Manufacturer: PCA ELECTRONICS INC.
  • Type: Custom parts

You May Also Be Interested in

Focus LCDs
128X64 FSTN GRAY GRAPHIC LCD / Graphic LCD Display Module Reflective FSTN - Film Super-Twisted Nematic Parallel, 8-Bit, SPI 128 x 64
Need more? Email Us
Holtek
Need more? Email Us
Weidmuller
Weidmüller EK98533 - EK98533
Need more? Email Us
PCA ELECTRONICS INC.
Need more? Email Us
Panjit
Need more? Email Us
NXP / Nexperia
4000/14000/40000 Series 4-BIT Magnitude Comparator True Output PDSO16
Need more? Email Us
Renesas Electronics America
IC Mcu 8 Bit Romless 64QFP
Lowest to $25.3277
Samtec Inc.
CONN SOCKET 10POS 0.079 GOLD PCB / 10 Position Elevated Socket Connector 0.079" (2.00mm) Through Hole Gold
Need more? Email Us
Molex, LLC
Cab462N 3X075X3000 Pur H12 Sg035 St08
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess