EN
  • EN
  • DE

100R17-254B

Part No 100R17-254B
Manufacturer Parlex USA LLC
Catalog Flat Flex, Ribbon Jumper Cables
Description CABLE FFC 17POS 1.00MM 10"
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Cable Assemblies
Manufacturer Parlex USA LLC
Status Active
Cable Type FFC
Number of Conductors 17
Pitch 0.039" (1.00mm)
Length 10.0" (254.0mm)
Length - Exposed Ends 0.140" (3.56mm)
Termination Style Top on Both Sides, Backers Both Sides
Win Source Part Number 1001714-100R17-254B
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 100R17-254B CAD Model

Description

This cable assembly product is manufactured by Parlex USA LLC and has a Win Source Part Number of 1001714-100R17-254B.

  • Pitch: 0.039 inches or 1.00mm
  • Termination Style: Top on Both Sides, Backers on Both Sides
  • Length: 10.0 inches or 254.0mm
  • Cable Type: FFC
  • Conductors: 17
  • Category: Cable Assemblies
  • Status: Active
  • Exposed End Length: 0.140 inches or 3.56mm
  • Supply and Demand Status: Balanced

You May Also Be Interested in

Molex, LLC
PREMO-FLEX 0.50 JMPR LGT 102 TYP
Need more? Email Us
Molex, LLC
CABLE FFC/FPC 10POS 0.5MM 4"
Lowest to $8.3218
TE Connectivity
Need more? Email Us
Samtec Inc.
.5MM FLEX CABLE JUMPER / 25 Position FFC, FPC Cable 0.020" (0.50mm) 12.0" (304.8mm)
Need more? Email Us
Assmann WSW Components
CABLE FFC 20POS 0.50MM 6" / 20 Position FFC, FPC Cable 0.020" (0.50mm) 6.000" (152.40mm)
Need more? Email Us
Wurth Electronics Inc
CABLE FFC/FPC 10POS 0.5MM 5.98"
Lowest to $9.3001
TE Connectivity
CABLE FLXSTRP 5POS 2.54MM 4"
Need more? Email Us
Samtec Inc.
.5MM FLEX CABLE JUMPER / 30 Position FFC, FPC Cable 0.020" (0.50mm) 3.000" (76.20mm)
Need more? Email Us
Samtec Inc.
1MM FLEX CABLE JUMPER / 10 Position FFC, FPC Cable 0.039" (1.00mm) 7.300" (185.42mm)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess