EN
  • EN
  • DE

PRS14R-40125-103A3

Part No PRS14R-40125-103A3
Manufacturer Bourns Inc.
Catalog Rotary Potentiometers, Rheostats
Description POT 10K OHM 1/20W LOGARITHMIC / 10k Ohm 1 Gang Logarithmic Through Hole Potentiometer None 1.0 Kierros 0.05W, 1/20W PC Pins, Board Locks
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Potentiometers, Variable Resistors>Rotary Potentiometers, Rheostats
Mfr Bourns Inc.
Series PRS14R
Package Tray
Resistance (Ohms) 10k
Tolerance ±20%
Power (Watts) 0.05W, 1/20W
Built in Switch None
Number of Turns 1
Taper Logarithmic
Number of Gangs 1
Adjustment Type Top Adjustment
Rotation 300°
Termination Style PC Pins, Board Locks
Actuator Type Flatted
Actuator Length 0.984" (25.00mm)
Bushing Thread M9 x 0.75
Mounting Type Through Hole
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.40.8070
Other Names 118-PRS14R-40125-103A3
Standard Package 100
Win Source Part Number 1036086-PRS14R-40125-103A3
Ultra Librarian 3D Model Ultra Librarian PRS14R-40125-103A3 CAD Model

Description

The PRS14R-40125-103A3 is a rotary potentiometer manufactured by Bourns. This potentiometer is designed to provide a variable resistance, typically used for adjusting voltage or current in electronic circuits. It is known for its reliability and smooth operation, making it suitable for various control applications.

Applications:

  • Audio equipment: Volume controls, tone controls, and equalization settings in amplifiers, mixers, and other audio devices.
  • Industrial control panels: Used for setting parameters in motor speed controllers, process controllers, and other industrial equipment.
  • Test and measurement equipment: Employed in oscilloscopes, signal generators, and other instruments for calibration and adjustment purposes.
  • Consumer electronics: Found in devices such as televisions, radios, and home appliances for user adjustments.
  • Lighting control systems: Used for dimming lights and adjusting light intensity in various lighting applications.

Features:

  • Rotary design: Allows for smooth and continuous adjustment of resistance.
  • Carbon composition element: Provides good linearity and long-term stability.
  • Bushing mount: Enables easy and secure mounting on panels and enclosures.
  • Solder lug terminals: Facilitate reliable electrical connections.
  • Enclosed construction: Protects the resistive element from dust and contaminants.

Benefits:

  • Precise adjustment: Allows for fine-tuning of voltage or current in electronic circuits.
  • Reliable operation: Ensures consistent performance over time.
  • Easy mounting: Simplifies installation and integration into various systems.
  • Durable construction: Provides long service life in demanding environments.
  • Versatile application: Suitable for a wide range of control and adjustment applications.

Technical Specifications:

The PRS14R-40125-103A3 has a resistance value of 10 kOhms. It features a power rating of 0.25 W and a tolerance of ±20%. It uses carbon composition. It provides 300 degrees of rotation. Its body size is 14mm diameter.

The rotary potentiometer is a versatile component for controlling circuits. Its robust construction provides longevity and dependability.

You May Also Be Interested in

Bourns Inc.
POT 50K OHM 2W WIREWOUND LINEAR
Lowest to $2.5446
TT Electronics
POT 5K OHM 1/20W PLASTIC LINEAR
Lowest to $1.2323
Bourns Inc.
Precision Potentiometer | POT 2K OHM 1.5W WIREWOUND LINEAR
Need more? Email Us
Bourns Inc.
POT 10K OHM 1/20W CARBON LINEAR / Res Carbon Film POT 10K Ohm 20% 0.05W(1/20W) 1(Elec)/1(Mech)Turns 6mm (12 X 14.4 X 26mm) Pin Panel Mount/Bracket Mount
Need more? Email Us
CTS Electrocomponents
POT 25 OHM 5W WIREWOUND LINEAR
Lowest to $8.0863
Bourns Inc.
Precision Potentiometer | POT 500 OHM 2W WIREWOUND LINEAR
Lowest to $50.3520
Bourns Inc.
Res Wirewound POT 20K Ohm 5% 2W 10(Elec)/10(Mech)Turn 6.34mm (39.22 X 22.23 X 26.66mm) Solder Lug Panel Mount / POT 20K OHM 2W WIREWOUND LINEAR
Lowest to $10.5292
Bourns Inc.
51/53 - Sealed 1/2 ” (12.5 mm) Square Control | POT 10K OHM 1W CERMET LINEAR
Lowest to $17.4844
Bourns Inc.
POT 1K OHM 1W PLASTIC LINEAR
Lowest to $11.3806

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess