EN
  • EN
  • DE

ICL7107CM44

Part No ICL7107CM44
Manufacturer Renesas Electronics America
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 3 1/2 Digit, LCD/LED Display, A/D Converters | IC DISPLAY DRVR 3.5DIGIT 44MQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Renesas Electronics America Inc.
Packaging Tray
Status Obsolete
Type Display Driver
Number of Channels 2
Resolution (Bits) 3.5 Digit
Voltage Supply Source Single Supply
Supply Voltage (V) 5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 44-QFP
Supplier Device Package 44-MQFP
Family Part Number ICL7107
Manufacturer Pack Quantity 96
MSL Level 4 (72 Hours)
Win Source Part Number 1183282-ICL7107CM44
Manufacturer Homepage www.intersil.com/cda/home
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Automation & Process Control, Sensing & Instrumentation, Signal Processing
Ultra Librarian 3D Model Ultra Librarian ICL7107CM44 CAD Model

Description

The ICL7107CM44 is a high-performance, low-cost 3 1/2 digit A/D converter integrated circuit manufactured by Renesas Electronics. It's designed to directly drive common anode LED displays. This device provides a complete analog-to-digital conversion system with on-chip clock, reference, and display drivers. The ICL7107CM44 is widely used in digital panel meters, instrumentation, and other applications requiring accurate and reliable analog-to-digital conversion.

Applications

  • Digital Panel Meters: Used to display analog signals in digital form in various industrial and laboratory instruments.
  • Thermometers: Employed in digital thermometers to convert temperature sensor output to a digital reading.
  • Voltmeters: Utilized in digital voltmeters to measure and display voltage levels.
  • Ammeters: Integrated into digital ammeters to measure and display current levels.
  • Scales: Used in digital scales to convert the weight sensor output to a digital weight reading.

Features

  • 3 1/2 Digit A/D Converter: Provides high-resolution analog-to-digital conversion.
  • Direct LED Display Drive: Directly drives common anode LED displays, simplifying display interface.
  • On-Chip Clock and Reference: Includes an internal clock and reference voltage, reducing external component count.
  • High Input Impedance: Offers high input impedance, minimizing loading effects on the analog input signal.
  • Zero Drift: Low zero drift ensures accurate readings over temperature variations.
  • Single Supply Operation: Operates from a single power supply, simplifying power supply requirements.

Benefits

  • High Accuracy: Provides accurate and reliable analog-to-digital conversion.
  • Low Cost: Offers a cost-effective solution for digital display applications.
  • Simplified Interface: Direct LED display drive simplifies display interface and reduces component count.
  • Stable Performance: Low zero drift ensures stable performance over temperature variations.
  • Easy to Use: Easy to integrate into various applications due to its comprehensive features.

The ICL7107CM44 comes in a 40-pin DIP package. Its comprehensive features and low cost make it a popular choice for a wide range of digital display applications.

You May Also Be Interested in

Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7236 $51.7484
45+ $2.2348 $100.5660
70+ $2.1650 $151.5500
96+ $2.0951 $201.1296
124+ $2.0253 $251.1372
166+ $1.8158 $301.4228
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,350 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess