EN
  • EN
  • DE

P8X32A-Q44

Part No P8X32A-Q44
Manufacturer Parallax Inc.
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB ROM 44LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 2 Weeks
Features series Microcontroller IC
Manufacturer Parallax Inc.
Series Propeller™
Package Tray
Number of I/O 32
Family Name P8X32A
MSL Level 3 (168 Hours)
ECCN 3A001A2C
HTSUS 8542.31.0001
Quantity per package 160
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 852800-P8X32A-Q44
Ultra Librarian 3D Model Ultra Librarian P8X32A-Q44 CAD Model

Description

The Parallax P8X32A-Q44 is a high-performance 8-core microcontroller known as the Propeller P8X32A. This versatile chip is designed for a wide range of applications, from robotics and hobbyist projects to industrial control and embedded systems.

Applications

  • Robotics: Control of motors, sensors, and other robotic components.
  • Hobbyist Projects: Experimentation with electronics, programming, and hardware design.
  • Industrial Control: Automation, data acquisition, and process control systems.
  • Embedded Systems: Control systems, data logging, and signal processing.
  • Gaming: Video game consoles, arcade machines, and other gaming devices.

Features

  • 8-Core Architecture: Features eight independent 32-bit cores that can operate in parallel.
  • High Clock Speed: Operates at a high clock speed for fast processing.
  • Shared Memory: All cores share a central memory space for data storage and communication.
  • Flexible I/O: Offers a wide range of I/O pins that can be configured for various functions.
  • Built-in Oscillators: Includes built-in oscillators for clock generation.
  • Simple Programming: Easily programmable using the Propeller Tool IDE and Spin language.
  • Q44 Package: A 44-pin Quad Flat Package (QFP).

Benefits

  • Parallel Processing: Enables parallel execution of tasks for increased performance.
  • Flexibility: Allows for the implementation of custom hardware functions.
  • Simplicity: Easy to program and use for both beginners and experienced developers.
  • Cost-Effective: Provides high performance at a competitive price.
  • Versatile: Suitable for a wide range of applications.
  • Real-Time Control: Can perform real-time control tasks with high precision.

Additional Details

The P8X32A-Q44 requires a 3.3V power supply. Each core can access all the I/O pins and memory, making it easy to distribute tasks across the cores. The Propeller Tool IDE provides a simple and intuitive environment for programming the Propeller chip. The Spin language is a high-level language designed specifically for the Propeller. The chip also supports assembly language programming for maximum performance. The P8X32A offers a unique approach to multi-core processing that simplifies many embedded systems development tasks.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.6345 $64.9035
6+ $17.7514 $106.5084
9+ $17.1967 $154.7703
13+ $16.6419 $216.3447
16+ $16.0872 $257.3952
21+ $14.4230 $302.8830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess