EN
  • EN
  • DE

HGT1S14N36G3VLT

Part No HGT1S14N36G3VLT
Manufacturer ON Semiconductor
Catalog IGBTs - Single
Description IGBT 390V 18A 100W TO262AA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Voltage - Collector Emitter Breakdown (Maximum) 390V
Current - Collector (Ic) (Maximum) 18A
Vce(on) (Maximum) at Vge, Ic 2.2V at 5V, 14A
Maximum Power 100W
Input Type Logic
Gate Charge 24nC
Td (on/off) at 25°C -/7μs
Test Condition 300V, 7A, 25Ohm, 5V
Temperature Range - Operating -40°C ~ 175°C
Mounting Style Through Hole
Manufacturer Package TO-262-3 Long Leads, I2Pak, TO-262AA
Supplier Device Package I2PAK (TO-262)
Manufacturer Pack Quantity 800
MSL Level 1 (Unlimited)
Win Source Part Number 710297-HGT1S14N36G3VLT
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HGT1S14N36G3VLT CAD Model

Description

ON Semiconductor HGT1S14N36G3VLT IGBT

The HGT1S14N36G3VLT is a high-performance Insulated Gate Bipolar Transistor (IGBT) developed by ON Semiconductor, a leading provider of semiconductor-based solutions. This IGBT is designed to cater to a wide range of power electronics applications that require high efficiency, fast switching, and reliability. It is particularly suited for applications such as motor drives, uninterruptible power supplies (UPS), inverters, and other power conversion systems.

Featuring a robust and durable construction, the HGT1S14N36G3VLT offers a maximum collector-emitter voltage (Vce) of 360V and a continuous collector current (Ic) of 14A at 25°C. Its high current handling capability is complemented by a low saturation voltage, which helps in reducing conduction losses and improving overall system efficiency. The device is also characterized by a high input impedance, which makes it easy to drive and control with standard gate drive circuits.

The HGT1S14N36G3VLT incorporates advanced trench gate field-stop technology, which provides a fine balance between switching speed and on-state loss. This technology enables the IGBT to switch at high frequencies while maintaining a low turn-off energy, making it an excellent choice for high-speed switching applications. Furthermore, the device has a co-packaged fast recovery diode, which is optimized for the IGBT's switching characteristics, thereby enhancing the performance during reverse recovery conditions.

ON Semiconductor has packaged the HGT1S14N36G3VLT in a TO-262 package, which is known for its good thermal performance and compact footprint. This package allows for efficient heat dissipation, ensuring the IGBT operates within its specified temperature range even under high power conditions. Additionally, the package is designed to be compatible with standard mounting processes, facilitating easy integration into various circuit designs.

In summary, the HGT1S14N36G3VLT from ON Semiconductor is a state-of-the-art IGBT that offers a blend of high power handling, fast switching speed, and thermal efficiency. Its robust design and advanced features make it an ideal choice for engineers looking to enhance the performance and reliability of their power conversion systems.

You May Also Be Interested in

IXYS
IGBT PT 650V 120A TO-247AD
Lowest to $21.8181
Renesas Electronics America
IGBT Trench 600 V 16 A 52 W Surface Mount LDPAK
Need more? Email Us
Rohm Semiconductor
IGBT 460V 20A TO-252
Need more? Email Us
IXYS
IGBT 600V 175A 24-SMPD
Lowest to $108.3916
IXYS
IGBT NPT 1700V 12A TO-268AA
Lowest to $35.3045
IXYS
IGBT PT 600V 340A PLUS247
Lowest to $40.9090
Renesas Electronics America
IGBT
Need more? Email Us
Infineon Technologies
IGBT 600V 13A TO-220AB
Need more? Email Us
Renesas Electronics America
IGBT
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8768 $65.6880
80+ $1.5400 $123.2000
120+ $1.4918 $179.0160
160+ $1.4438 $231.0080
210+ $1.3956 $293.0760
280+ $1.2513 $350.3640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 590 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess