EN
  • EN
  • DE

MAX44284HAWT+T

Part No MAX44284HAWT+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description MAX44284 Series 5.5V Voltage Current Sense SMT Operational Amplifier - WLCSP-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

-3db Bandwidth 1.8 kHz
Common Mode Rejection Ratio 145 dB
Input Bias Current 2 nA
Input Offset Voltage (Vos) 2 µV
Maximum Operating Temperature 125 °C
Max Power Dissipation 840 mW
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 1.7 V
Mount Surface Mount
Number of Channels 1
Number of Circuits 1
Number of Pins 6
Operating Supply Current 21 µA
Packaging Tape & Reel (TR)
Power Supply Rejection Ratio (PSRR) 110 dB
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1075391-MAX44284HAWT+T
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX44284HAWT+T CAD Model

Description

Maxim Integrated MAX44284HAWT+T Precision Current-Sense Amplifier

The MAX44284HAWT+T from Maxim Integrated is a high-precision, low-drift current-sense amplifier that offers an ideal solution for applications requiring accurate current monitoring. This device is specifically designed to amplify the small differential voltage developed across a current-sensing resistor in the presence of high common-mode voltages.

Featuring a wide input common-mode voltage range from -0.1V to +36V, the MAX44284HAWT+T is versatile and can be used in both single-supply and dual-supply applications. This makes it well-suited for industrial, automotive, and consumer applications where precise current measurement is critical, such as battery management systems, power management, and overcurrent protection circuits.

One of the key advantages of the MAX44284HAWT+T is its low input offset voltage, which ensures high accuracy in current measurement without the need for calibration. The device also boasts a low input bias current, further improving accuracy and reducing power consumption. With a gain accuracy of ±0.1% (max) and a gain drift of just 5ppm/°C, the MAX44284HAWT+T provides stable performance over a wide temperature range, making it reliable for use in harsh environments.

The MAX44284HAWT+T comes in a compact, 6-pin wafer-level package (WLP) with a tiny footprint, making it an excellent choice for space-constrained applications. Its low 10µV (max) input offset voltage and 0.5µV/°C (max) offset drift ensure that the device maintains precision without the need for frequent recalibration.

Additionally, the MAX44284HAWT+T features a shutdown mode that reduces the supply current to a mere 1µA (typ), which is particularly beneficial for battery-powered devices where power efficiency is paramount. The device operates over a wide temperature range from -40°C to +125°C, ensuring reliable performance in a variety of operating conditions.

Overall, the MAX44284HAWT+T is an excellent choice for design engineers looking for a high-precision, low-power current-sense amplifier that can deliver consistent performance across a range of demanding applications.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4853 $59.4120
95+ $1.2197 $115.8715
150+ $1.1816 $177.2400
205+ $1.1435 $234.4175
265+ $1.1053 $292.9045
350+ $0.9910 $346.8500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,242 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess