EN
  • EN
  • DE

ZMM5242BT/R13

Part No ZMM5242BT/R13
Manufacturer Panjit
Catalog Custom Parts (U - Z)
Description Diode Zener Single 12V 5% 500mW 2-Pin Mini-MELF T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1144886-ZMM5242BT/R13
Categories Custom Parts
Manufacturer Panjit
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ZMM5242BT/R13 CAD Model

Description

The ZMM5242BT/R13 is a Zener diode manufactured by Panjit. Zener diodes are semiconductor devices designed to operate in the reverse breakdown region to provide a stable reference voltage. This particular diode is commonly used for voltage regulation, voltage clipping, and surge protection in various electronic circuits.

Applications

  • Voltage regulation: Maintaining a constant voltage level in power supplies and other circuits.
  • Voltage clipping: Limiting the voltage to a specific level to protect sensitive components.
  • Surge protection: Absorbing transient voltage spikes to prevent damage to electronic equipment.
  • Reference voltage generation: Providing a stable reference voltage for analog circuits.
  • Overvoltage protection: Protecting circuits from overvoltage conditions.

Features

  • Precise Zener voltage: Provides a stable and accurate voltage reference.
  • Low reverse leakage current: Minimizes current leakage in the reverse bias condition.
  • Small size: Enables integration into compact electronic designs.
  • High surge current capability: Withstands transient voltage spikes without failure.
  • RoHS compliant: Meets environmental standards for hazardous substance restrictions.

Benefits

  • Stable voltage regulation: Maintains a consistent voltage level despite variations in input voltage or load current.
  • Reliable circuit protection: Protects sensitive components from voltage spikes and overvoltage conditions.
  • Easy integration: Simple to incorporate into existing and new circuit designs.
  • Improved system performance: Enhances the stability and reliability of electronic circuits.
  • Cost-effective solution: Provides a reliable and cost-efficient voltage regulation and protection solution.

Technical Specifications

The ZMM5242BT/R13 has a Zener voltage of approximately 12 volts. Key specifications include the Zener voltage tolerance (e.g., ±5%), power dissipation rating, reverse leakage current, and operating temperature range. Surge current capability is also an important factor. Refer to the Panjit datasheet for detailed specifications on Zener voltage, tolerance, power dissipation, and other critical parameters.

The ZMM5242BT/R13 Zener diode provides a stable and reliable solution for voltage regulation, voltage clipping, and surge protection. Its precise Zener voltage, low leakage current, and small size make it a versatile component for a wide range of electronic circuits.

You May Also Be Interested in

Xicor Inc.
Need more? Email Us
Anaren
RF DIR COUPLER 2.3GHZ-2.9GHZ SMD / RF Directional Coupler LTE, WiMAX 2.3GHz ~ 2.9GHz 30dB 200W 2520 (6450 Metric)
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Inphi Corporation
10G/40G Physical Layer Transceiver
Need more? Email Us
Xicor Inc.
CoC and 2-years warranty / RFQ for pricing
Need more? Email Us
Inphi Corporation
Need more? Email Us
Xilinx Inc.
Lowest to $32.1751
CUI Inc.
AC/DC CONVERTER 12V 10W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC Input
Need more? Email Us
Xilinx Inc.
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
900+ $0.0644 $57.9600
2,185+ $0.0529 $115.5865
3,390+ $0.0512 $173.5680
4,665+ $0.0496 $231.3840
6,025+ $0.0480 $289.2000
8,065+ $0.0430 $346.7950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,260 pieces
MOQ: 900 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess