EN
  • EN
  • DE

NCP380LMU05AATBG

Part No NCP380LMU05AATBG
Manufacturer ON Semiconductor
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH P-CHAN 1:1 6UDFN / Power Switch/Driver 1:1 P-Channel 500mA 6-UDFN (2x2)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Mfr ON Semiconductor
Package Tape & Reel
Product Status Active
Switch Type General Purpose
Number of Outputs 1
Output Configuration High Side
Output Type P-Channel
Interface On/Off
Voltage - Load 2.5V ~ 5.5V
Voltage - Supply (Vcc/Vdd) Not Required
Current - Output (Max) 500mA
Rds On (Typ) 55mOhm
Input Type Non-Inverting
Features Slew Rate Controlled, Status Flag
Fault Protection Current Limiting (Fixed), UVLO
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Supplier Device Package 6-UDFN (2x2)
Package / Case 6-UDFN Exposed Pad
Base Product Number NCP380
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 647567-NCP380LMU05AATBG
Ultra Librarian 3D Model Ultra Librarian NCP380LMU05AATBG CAD Model

Description

The ON Semiconductor NCP380LMU05AATBG is a state-of-the-art overvoltage protection controller designed to safeguard sensitive electronics from damaging voltage spikes and power surges. This compact, high-performance device is an essential component for modern electronic systems that require reliable protection and efficient power management.

Key Features:

  • Current Limiting: The NCP380 offers a fixed current limit of 0.5A, ensuring that the connected device is protected from excessive current that can lead to overheating and potential damage.
  • Overvoltage Protection: It provides robust protection against overvoltage conditions, automatically disconnecting the load when the input voltage exceeds the safe threshold.
  • High-Speed Response: With its rapid response time, the NCP380 is capable of responding to overvoltage events swiftly, minimizing the risk to the circuit.
  • Low RDS(on): The low on-resistance of the internal FET ensures minimal voltage drop and power loss, enhancing the overall efficiency of the system.
  • Thermal Shutdown: The device includes a thermal shutdown feature that protects itself from high-temperature conditions, further ensuring the longevity and reliability of the protection circuit.

Applications:

  • Portable Devices
  • Smartphones and Tablets
  • Media Players
  • GPS Units
  • USB Peripherals

Product Specifications:

The NCP380LMU05AATBG operates over a wide input voltage range and is housed in a compact, lead-free, halogen-free 6-pin μDFN package. Its low quiescent current makes it suitable for battery-powered applications where power efficiency is critical. The device's robust design ensures that it meets the stringent requirements of various regulatory standards, providing a reliable solution for overvoltage protection in a variety of electronic products.

Conclusion:

Overall, the ON Semiconductor NCP380LMU05AATBG overvoltage protection controller is an indispensable component for designers looking to enhance the safety and durability of their electronic products. With its advanced features and reliable performance, it is a top choice for safeguarding sensitive circuits against harmful voltage conditions.

You May Also Be Interested in

Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3887 $50.5310
315+ $0.3190 $100.4850
490+ $0.3090 $151.4100
670+ $0.2990 $200.3300
865+ $0.2891 $250.0715
1,160+ $0.2592 $300.6720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess