EN
  • EN
  • DE

UF3DT/R7

Part No UF3DT/R7
Manufacturer Panjit
Catalog OEM Parts (T - Z)
Description Diode Switching 200V 3A 2-Pin SMC T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 980524-UF3DT/R7
Categories OEM Parts(T-Z)
Manufacturer Panjit
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UF3DT/R7 CAD Model

Description

The UF3DT/R7 is a transient voltage suppressor (TVS) diode manufactured by Panjit. It is designed to protect sensitive electronic components from voltage transients caused by electrostatic discharge (ESD), electrical fast transients (EFT), and lightning surge events. This diode is commonly used in various applications, including consumer electronics, industrial equipment, and automotive systems, to enhance the reliability and robustness of electronic circuits.

Applications:

  • Consumer Electronics: Protection of I/O interfaces in smartphones, tablets, and laptops.
  • Industrial Equipment: Safeguarding communication ports and control circuits in industrial automation systems.
  • Automotive Systems: Protecting electronic control units (ECUs) from voltage surges in automotive applications.
  • Telecommunications Equipment: Protection of network interfaces in routers, switches, and modems.
  • Medical Devices: Ensuring reliable operation of medical equipment by protecting against voltage transients.

Features:

  • Transient Voltage Suppression: Provides protection against ESD, EFT, and surge events.
  • Low Clamping Voltage: Limits the voltage across the protected device during a transient event.
  • Fast Response Time: Quickly clamps the voltage to protect against fast transient events.
  • Small Package: Available in compact surface-mount packages for space-constrained applications.
  • Low Capacitance: Minimizes signal distortion in high-speed data lines.

Benefits:

  • Enhanced Reliability: Protects sensitive components from damage caused by voltage transients.
  • Improved System Performance: Ensures stable and reliable operation of electronic systems.
  • Reduced Downtime: Minimizes equipment downtime due to transient voltage events.
  • Cost Savings: Prevents costly repairs and replacements of damaged components.
  • Compliance: Helps meet regulatory requirements for ESD and surge immunity.

Additional Details:

The UF3DT/R7 operates by shunting excess voltage away from the protected component during a transient event. When the voltage exceeds the diode's breakdown voltage, it rapidly conducts, clamping the voltage to a safe level. The diode is designed to handle high surge currents and dissipate the energy of the transient event without being damaged. It features a low clamping voltage, which minimizes the voltage stress on the protected component. The fast response time ensures that the diode can quickly clamp the voltage before it damages the protected component. It is available in a small surface-mount package, such as SOD-323 or similar, which minimizes board space requirements. The low capacitance minimizes signal distortion in high-speed data lines, making it suitable for protecting communication ports. The operating temperature range typically spans from -55°C to +150°C, enabling its use in a variety of environmental conditions. The device complies with industry standards for ESD and surge immunity, such as IEC 61000-4-2 and IEC 61000-4-5. The peak pulse power dissipation and surge current capability vary depending on the specific part number and pulse waveform, but are typically specified in the datasheet.

You May Also Be Interested in

Lucent
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Kemet
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Shindengen
Need more? Email Us
Agere Systems
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
STMicroelectronics
Lowest to $0.3678

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess