EN
  • EN
  • DE

UF2GT/R13

Part No UF2GT/R13
Manufacturer Panjit
Catalog OEM Parts (T - Z)
Description Diode Switching 400V 2A 2-Pin SMB T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1102148-UF2GT/R13
Categories OEM Parts(T-Z)
Manufacturer Panjit
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UF2GT/R13 CAD Model

Description

The Panjit UF2GT/R13 is a surface-mount ultra-fast recovery rectifier designed for high-efficiency applications. This rectifier is engineered to provide rapid switching speeds and low forward voltage drop, making it ideal for use in power supplies, DC-DC converters, and other high-frequency circuits. Its compact size and surface-mount package allow for easy integration into modern PCB designs.

Applications

  • Switching Mode Power Supplies (SMPS): Used in SMPS circuits to rectify AC voltage and provide stable DC power with minimal losses.
  • DC-DC Converters: Employed in DC-DC converters for voltage regulation and efficient power conversion.
  • Power Factor Correction (PFC) Circuits: Integrated into PFC circuits to improve power factor and reduce harmonic distortion.
  • Freewheeling Diodes: Utilized as freewheeling diodes in inductive load circuits to protect switching devices from voltage spikes.
  • High-Frequency Inverters: Deployed in high-frequency inverters for efficient rectification and switching operations.
  • LED Lighting: Used in LED lighting applications for efficient power conversion and regulation.

Features

  • Ultra-Fast Recovery Time: Boasts an ultra-fast reverse recovery time, enabling high-frequency switching with minimal losses.
  • Low Forward Voltage Drop: Features a low forward voltage drop, reducing power dissipation and improving efficiency.
  • Surface-Mount Package: Comes in a compact surface-mount package (e.g., SOD-123) for easy PCB assembly and space-saving designs.
  • High Surge Current Capability: Capable of withstanding high surge currents, ensuring reliability under transient conditions.
  • High-Temperature Operation: Designed to operate reliably at high temperatures, making it suitable for demanding environments.
  • RoHS Compliant: Compliant with RoHS standards, ensuring environmental friendliness.

Benefits

  • Improved Efficiency: Enhances circuit efficiency by minimizing switching losses and reducing power dissipation.
  • Reduced EMI: Helps minimize electromagnetic interference (EMI) due to its fast switching characteristics.
  • Compact Design: Enables the design of compact and space-efficient electronic devices.
  • Enhanced Reliability: Provides reliable performance under a variety of operating conditions, improving the overall robustness of the circuit.
  • Simplified Assembly: Facilitates easy and efficient assembly using standard surface-mount soldering techniques.
  • Cost-Effective Solution: Offers a cost-effective solution for high-frequency rectification needs.

Additional Details

The UF2GT/R13 typically has a reverse voltage rating of [Specify Reverse Voltage, e.g., 400V] and a forward current rating of [Specify Forward Current, e.g., 2A]. Its ultra-fast recovery time minimizes reverse recovery losses, allowing for higher switching frequencies and improved overall efficiency. The specific reverse recovery time will be detailed in the product datasheet. Panjit rectifiers are well-regarded for their quality and reliability, making them a popular choice for various power electronics applications.

The part is often available in a SOD-123 or similar surface-mount package, and it’s always important to consult the official datasheet to confirm exact specifications and operating conditions to ensure proper application and performance within the intended circuit.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $16.5541
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Agere Systems
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess