EN
  • EN
  • DE

AT49BV160T

Part No AT49BV160T
Manufacturer Atmel
Catalog END - OF - LIFE
Description 16-megabit (1M x 16/2M x 8) 3-volt Only Flash Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Atmel
Win Source Part Number 1148537-AT49BV160T
Manufacturer Homepage www.atmel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AT49BV160T CAD Model

Description

The AT49BV160T is a 16-Megabit (2M x 8 or 1M x 16) CMOS flash memory device manufactured by Atmel. It's designed for systems requiring non-volatile storage of code or data, offering in-system programmability for firmware updates and configuration storage.

Applications

  • Embedded Systems
  • Networking Equipment
  • Telecommunications Devices
  • Industrial Control Systems
  • Consumer Electronics
  • BIOS Storage

Features

  • 16-Megabit Density: Provides 16,777,216 bits of storage.
  • CMOS Technology: Utilizes CMOS technology for low power consumption and high performance.
  • Single 3V Supply: Operates from a single 3V power supply.
  • Sector Erase: Supports sector erase operations for efficient memory management.
  • Page Write: Features page write mode for fast programming.
  • Fast Read Access Time: Offers fast read access times for quick data retrieval.
  • Automatic Write Timing: Simplifies the programming process with automatic write timing.
  • Data Polling and Toggle Bit: Supports data polling and toggle bit for end-of-write detection.

Benefits

  • Non-Volatile Storage: Retains data even without power, ensuring reliable storage.
  • In-System Programmability: Allows firmware updates and configuration changes without removing the device from the system.
  • Low Power Consumption: Extends battery life in portable applications.
  • Fast Programming: Page write mode and automatic write timing reduce programming time.
  • Efficient Memory Management: Sector erase operations facilitate efficient memory management.
  • Easy Integration: Simple programming interface and command set simplify integration.

Additional Details

The AT49BV160T typically operates over an industrial temperature range. It's available in various package options, including TSOP (Thin Small Outline Package) and PLCC (Plastic Leaded Chip Carrier). This type of flash memory device is often used in applications where code storage and in-system programmability are crucial. Given it's an end-of-life part, newer and higher density Flash memory solutions are preferred.

You May Also Be Interested in

Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Coilcraft
SMT Power Inductors
Lowest to $0.9298
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess