EN
  • EN
  • DE

2SD1537A

Part No 2SD1537A
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1037317-2SD1537A
Categories OEM Parts(0-9)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SD1537A CAD Model

Description

The 2SD1537A is a silicon NPN power bipolar junction transistor (BJT) manufactured by Fairchild Semiconductor (now ON Semiconductor). It is designed for high-power switching and amplifier applications.

Applications

  • Power Amplifiers
  • Switching Regulators
  • DC-DC Converters
  • Motor Control Circuits
  • Uninterruptible Power Supplies (UPS)

Features

  • NPN Bipolar Junction Transistor
  • High Collector Current (IC)
  • High Collector-Emitter Voltage (VCEO)
  • Low Saturation Voltage (VCE(sat))
  • Fast Switching Speed

Benefits

  • Efficient power amplification due to its high current and voltage handling capabilities
  • Reduced power loss in switching applications because of the low saturation voltage
  • Suitable for high-power applications due to its ability to handle significant power dissipation
  • Improved switching performance in high-frequency circuits
  • Enhanced reliability in demanding environments

Additional Details

The 2SD1537A's robust design and electrical characteristics make it a versatile choice for various power control applications. The low saturation voltage minimizes power losses and increases efficiency. The fast switching speed allows for use in high-frequency switching circuits. A proper heat sink is crucial for dissipating heat and ensuring the transistor operates within its safe operating area. Designers must carefully consider thermal management to ensure long-term reliability.

Specifications (Typical):

  • Collector-Emitter Voltage (VCEO): 400V
  • Collector-Base Voltage (VCBO): 400V
  • Emitter-Base Voltage (VEBO): 7V
  • Collector Current (IC): 5A
  • Peak Collector Current (ICM): 10A
  • Base Current (IB): 2A
  • Total Power Dissipation (PD): 50W
  • DC Current Gain (hFE): 5 - 20 (at IC = 1A, VCE = 5V)

You May Also Be Interested in

Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Everlight Electronics Co Ltd
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.1487
TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516
Everlight Electronics Co Ltd
Lowest to $0.4019

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess