EN
  • EN
  • DE

UF1010GP_R2_00001

Part No UF1010GP_R2_00001
Manufacturer Panjit
Catalog OEM Parts (T - Z)
Description Ultrafast Diode 1A 1000V Smb
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 958397-UF1010GP_R2_00001
Categories OEM Parts(T-Z)
Manufacturer Panjit
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UF1010GP_R2_00001 CAD Model

Description

The UF1010GP_R2_00001 is a fast recovery rectifier diode manufactured by Panjit. This diode is designed for applications requiring efficient rectification and fast switching speeds.

Applications

  • Switching Mode Power Supplies (SMPS)
  • Freewheeling diodes in inductive loads
  • DC-DC converters
  • Power inverters
  • Reverse polarity protection

Features

  • Fast recovery time: Typically 35 ns
  • High surge current capability
  • Low forward voltage drop
  • High reliability
  • RoHS compliant
  • Lead-Free Finish/RoHS Compliant

Benefits

  • Improved Efficiency: The fast recovery time reduces switching losses in high-frequency applications, leading to increased efficiency.
  • Enhanced Reliability: The high surge current capability provides added protection against transient voltage spikes and overcurrent conditions.
  • Reduced Power Dissipation: The low forward voltage drop minimizes power dissipation, improving overall system efficiency and reducing heat generation.
  • Compact Design: The diode is available in a compact package, allowing for space-saving designs.
  • Environmentally Friendly: The RoHS compliant and lead-free finish ensures compliance with environmental regulations.

Additional Details

The UF1010GP_R2_00001 is a glass passivated ultrafast rectifier. It features a repetitive peak reverse voltage of 100V and a continuous forward current of 10A. The maximum forward voltage is typically around 0.8V at the rated current. The device is designed to operate over a wide temperature range. The fast recovery characteristic is crucial in applications where the diode needs to switch quickly between conducting and blocking states. The compact size and robust construction make it a reliable choice for various power electronics applications.

This diode is commonly used in power supplies for computers, consumer electronics, and industrial equipment. Its fast recovery time and high surge current capability make it suitable for handling transient voltage spikes and overcurrent conditions. The low forward voltage drop helps to minimize power dissipation and improve overall system efficiency.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess