The UF1003FCT is a fast recovery rectifier from Panjit, engineered for applications demanding high efficiency and rapid switching. It is particularly suitable for use in power supplies and other power electronic circuits where minimizing switching losses is crucial.
Applications
- Switch Mode Power Supplies (SMPS)
- Power Factor Correction (PFC)
- DC-DC Converters
- High-frequency inverters
- Freewheeling diodes
Features
- Ultra-fast recovery time (typically 35ns)
- High surge current capability (125A)
- Low forward voltage drop (0.95V typical)
- Insulated package (TO-220F)
Benefits
- Improved efficiency in power supplies due to reduced switching losses, resulting in cooler operation and increased power density.
- Enhanced system reliability and protection against voltage transients due to high surge current capability.
- Reduced power dissipation because of the low forward voltage drop, improving overall system efficiency.
- Simplified heat sink requirements due to the insulated package, facilitating easier thermal management.
Additional Details
The UF1003FCT comes in a TO-220F package. Key specifications include a maximum repetitive peak reverse voltage of 300V and a maximum average forward rectified current of 10A. The operating temperature range is from -65°C to +150°C. The forward voltage is typically 0.95V at 10A, and the reverse recovery time is approximately 35ns. This device is designed for high-performance applications where reliability and efficiency are paramount.