EN
  • EN
  • DE

TS3V340DBQR

Part No TS3V340DBQR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches - Special Purpose
Description Analog Switch/Analog Multiplexer Quad 1:2 16-Pin SSOP T/R / IC VIDEO SWITCH QUAD SPDT 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Video
Switch Circuit SPDT
Number of Channels 4
Max On Resistance 6 Ohm
Single Supply Voltage (V+) 3 V to 3.6 V
-3db Bandwidth 500MHz
Features RGB
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-SSOP
Win Source Part Number 035105-TS3V340DBQR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TS3V340
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TS3V340DBQR CAD Model

Description

The TS3V340DBQR is a high-performance, 4-channel, 2:1 multiplexer-demultiplexer manufactured by Texas Instruments, a leading company in the semiconductor industry. This versatile switch is designed to handle both digital and analog signals, making it a perfect fit for a wide range of applications, including signal routing in consumer, communication, and industrial electronics.

Key Features

  • Wide Voltage Range: The device operates with a single supply voltage ranging from 2.3V to 3.6V, which allows it to be used in various systems without the need for level shifting.
  • Low On-State Resistance: The TS3V340DBQR offers a low on-state resistance (typically 5 ohms), which minimizes signal attenuation and ensures high signal integrity.
  • High Bandwidth: With a bandwidth of 1GHz, this switch can handle high-speed signals without significant degradation, making it suitable for video and other high-frequency applications.
  • ESD Protection: The device features integrated Electrostatic Discharge (ESD) Protection circuitry, which safeguards the device against damage from static electricity.
  • Break-Before-Make Switching: The switch configuration ensures that one path is disconnected before a new path is established, preventing signal overlap and potential data corruption.

Applications

The TS3V340DBQR is ideal for a variety of applications, including:

  • Video signal routing and switching
  • Audio interface selection
  • Data bus isolation and control
  • Signal gating in test and measurement systems
  • Function multiplexing in portable devices

Package and Quality

This device comes in a compact SSOP (Shrink Small Outline Package) with 16 pins, referred to by the suffix 'DBQR' in the part number. The small footprint of the package makes it suitable for space-constrained applications. Texas Instruments is known for its commitment to quality, and the TS3V340DBQR is no exception, being designed and manufactured to meet high standards of performance and reliability.

You May Also Be Interested in

Microchip Technology
IC SWITCH 2:1 50MHZ 56VFQFN
Lowest to $52.3881
Diodes Incorporated
DISPLAY SWITCH W-QFN3060-40 T&R
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER DUAL 4X1 20SSOP
Need more? Email Us
Maxim Integrated
IC AUDIO/VIDEO SWITCH 28QSOP
Need more? Email Us
Microchip Technology
64G INDUSTRIAL ETHERNET SWITCH
Lowest to $134.3284
Maxim Integrated
IC SW AUD/VID SER 3WIRE 28-QSOP
Need more? Email Us
Microchip Technology
IC SWITCH 16X16 11.5GBPS
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16SOIC
Need more? Email Us
Broadcom Limited
PEX8625-AA50RBC F
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0598 $52.9900
115+ $0.8696 $100.0040
180+ $0.8425 $151.6500
250+ $0.8153 $203.8250
320+ $0.7881 $252.1920
425+ $0.7066 $300.3050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,720 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess