EN
  • EN
  • DE

MAX218CWP

Part No MAX218CWP
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description 1.8V to 4.25V-Powered, True RS-232 Dual Transceiver | IC TXRX RS232 DUAL120KBPS 20SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 100mV
Data Rate 120Kbps
Supply Voltage (V) 1.8V ~ 4.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 20-SOIC
Supplier Device Package 20-SOIC
Family Part Number MAX218
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1212649-MAX218CWP
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX218CWP CAD Model

Description

Maxim Integrated's MAX218CWP Dual RS-232 Transceiver

The MAX218CWP from Maxim Integrated is a high-performance dual RS-232 transceiver chip designed to facilitate serial communication in a wide array of applications. This integrated circuit is part of Maxim's family of transceivers that cater to the needs of systems requiring reliable data transmission through serial ports.

Key Features

  • Dual Transceiver Design: The MAX218CWP features two independent RS-232 transceiver channels, allowing for simultaneous transmission and reception of serial data on two separate lines.
  • Low Power Consumption: Engineered for energy efficiency, the device operates with a low supply current, making it an ideal choice for battery-powered or power-sensitive applications.
  • Wide Voltage Range: The transceiver supports a wide range of supply voltages from +4.5V to +5.5V, providing flexibility in various system designs.
  • High Data Rate: Capable of supporting data rates up to 120kbps, the MAX218CWP is suitable for high-speed communication requirements.
  • Electrostatic Discharge (ESD) Protection: The device includes built-in ESD protection circuitry, safeguarding the transceiver against electrostatic discharges, which enhances the robustness and longevity of the device.
  • Integrated Charge Pump: The charge pump circuitry within the MAX218CWP generates the necessary RS-232 voltage levels from a single 5V supply, eliminating the need for additional power supplies.

Applications

The MAX218CWP is versatile and can be used in various applications that require reliable RS-232 communication. These include:

  • Portable and battery-powered devices
  • Point-of-sale (POS) systems
  • Data loggers
  • Industrial control systems
  • Networking equipment

Package and Quality

The MAX218CWP comes in a wide-body, 20-pin SOIC package, which is designed for easy integration into surface-mount technology (SMT) manufacturing processes. Maxim Integrated ensures high-quality standards, making the MAX218CWP a reliable choice for designers and manufacturers who demand the best in their serial communication interfaces.

With its combination of dual-channel capability, low power consumption, and robust protection features, the MAX218CWP stands out as a top-tier component for any application requiring RS-232 connectivity.

You May Also Be Interested in

Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $7.4545
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $5.3157
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Maxim Integrated
RS-232 TRANSCEIVERS / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $5.3928
Infineon Technologies
IC TRANSCEIVER FULL 1/1 DSO-14 / 1/1 Transceiver Full CANbus PG-DSO-14-37
Lowest to $2.9105
Renesas Electronics America
IC TRANSCEIVER FULL 5/3 24SOIC / 5/3 Transceiver Full RS232 24-SOIC
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4419 $58.5123
41+ $2.8240 $115.7840
64+ $2.7362 $175.1168
88+ $2.6473 $232.9624
113+ $2.5595 $289.2235
151+ $2.2950 $346.5450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess