EN
  • EN
  • DE

TLC339IN

Part No TLC339IN
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description LinCMOSE MICROPOWER QUAD COMPARATORS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series LinCMOS
Packaging Tube
Number of Elements 4
Output Type CMOS, Open-Drain
Dual Supply Voltage (±) 3 V ~ 16 V
Voltage - Input Offset (Maximum) 5mV @ 10V
Current - Input Bias (Maximum) 5pA @ 5V
Current - Output (Typ) 20mA
Maximum Quiescent Current 125μA
CMRR, PSRR (Typ) 84dB CMRR
Propagation Delay (Maximum) 4.5μs
Operating Temperature Range -40°C ~ 85°C
Package 14-DIP (0.300", 7.62mm)
Mounting Style Through Hole
Manufacturer Package 14-PDIP
Win Source Part Number 1268960-TLC339IN
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name TLC339
Introduction Date January 01, 2002
ECCN EAR99
Country of Origin Mexico
Halogen Free Not Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TLC339IN CAD Model

Description

The TLC339IN is a versatile quad differential comparator integrated circuit produced by Texas Instruments, renowned for its reliability and precision. This component is designed to cater to a wide array of applications, from industrial to automotive systems, where signal comparison is crucial. The TLC339IN is part of the LinCMOS™ family, which means it is fabricated using a silicon gate CMOS process that offers the high input impedance and low power consumption typical of CMOS circuits, along with the speed of bipolar transistors.

The device features four independent voltage comparators that are capable of operating from a single power supply over a wide range of voltages. It can also be powered from dual supplies if required, making it exceptionally flexible for various design needs. The TLC339IN operates over a supply voltage range of 2V to 36V when used with a single supply, and ±1V to ±18V with dual supplies. This wide range allows it to be integrated into both low-voltage and high-voltage systems with ease.

One of the key advantages of the TLC339IN is its low power consumption, with a typical supply current of only 60 µA, which is particularly beneficial for battery-powered devices. Moreover, the device boasts a typical response time of 1.3 µs, ensuring swift and responsive signal comparison for time-sensitive applications.

The TLC339IN also includes a variety of features that enhance its performance and ease of use. It has an open-collector output stage that allows for wired-AND connections, and the output can interface with different types of logic. Additionally, the device incorporates internal ESD-protection circuits that safeguard it from electrostatic discharges, enhancing its durability and lifespan.

Packaged in a standard PDIP-14 (Plastic Dual-In-Line Package), the TLC339IN is designed for through-hole mounting, which is suitable for prototyping and mass production. Its operating temperature range of 0°C to 70°C ensures that it can function in most environmental conditions without performance degradation.

In summary, the Texas Instruments TLC339IN is a high-quality, cost-effective solution for applications requiring multiple voltage comparisons. Its combination of low power consumption, wide voltage range, and fast response time, along with additional features like open-collector outputs and ESD protection, make it a dependable and versatile choice for designers and engineers.

You May Also Be Interested in

ON Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP
Lowest to $0.1061
Rochester Electronics
93S46DM
Need more? Email Us
Texas Instruments
IC DUAL GP LV COMPARATOR 8-SOIC / Comparator General Purpose Open Collector 8-SOIC
Lowest to $0.2533
Texas Instruments
LM193JAN LOW POWER LOW OFFSET VO / Comparator
Need more? Email Us
ON Semiconductor
IC COMP DUAL LV OFFSET MICRO-8 / Comparator
Lowest to $0.3448
Texas Instruments
IC PREC COMP ULTRA-FAST 8-SOIC / Comparator General Purpose Complementary, Push-Pull, TTL 8-SOIC
Need more? Email Us
Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.0909
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT23
Lowest to $5.6306
Texas Instruments
IC COMP TINY R-R CMOS 8-SOIC / Comparator General Purpose Open Drain 8-SOIC
Lowest to $1.0264

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8424 $55.2720
70+ $1.5118 $105.8260
105+ $1.4645 $153.7725
145+ $1.4173 $205.5085
185+ $1.3700 $253.4500
245+ $1.2283 $300.9335
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,150 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess