EN
  • EN
  • DE

SR32T/R

Part No SR32T/R
Manufacturer Panjit
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panjit
Win Source Part Number 339983-SR32T/R
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SR32T/R CAD Model

Description

The SR32T/R is a Schottky Barrier Rectifier manufactured by Panjit. Schottky diodes are known for their fast switching speeds and low forward voltage drop, making them highly suitable for applications where efficiency and rapid response are crucial.

Applications:

  • Switch Mode Power Supplies (SMPS): Efficient rectification in secondary stages, minimizing power loss.
  • High-Frequency Inverters: Used in inverters to improve efficiency and reduce switching losses.
  • Freewheeling Diode: Provides a path for current in inductive circuits when the switching device is turned off, protecting the circuit.
  • DC-DC Converters: Rectifies the output voltage in DC-DC converters, enhancing efficiency.
  • Reverse Polarity Protection: Safeguards circuits against damage from incorrect polarity connections.

Features:

  • Low Forward Voltage Drop: Reduces power dissipation and improves efficiency.
  • High Surge Current Capability: Withstands high current surges, enhancing reliability.
  • Fast Switching Speed: Enables high-frequency operation with minimal switching losses.
  • High Reliability: Ensures stable performance in demanding environments.
  • Surface Mount Package: Facilitates automated assembly and compact designs.

Benefits:

  • Enhanced Efficiency: Low forward voltage drop leads to less power loss and higher efficiency in power conversion circuits.
  • Improved System Performance: Fast switching capabilities allow for higher operating frequencies and improved overall system performance.
  • Protection from Voltage Spikes: High surge current capability protects the circuit from damage caused by transient voltage spikes.
  • Space-Saving Design: Surface mount package enables compact and efficient designs.
  • Long-Term Reliability: Robust design ensures reliable operation over a long lifespan.

Technical Specifications: Specific parameters, such as voltage and current ratings, depend on the exact model. However, common specifications include a forward voltage drop around 0.5V, a maximum reverse voltage of 20-100V, and a forward current rating of several amperes. The operating temperature range is typically between -55°C and +150°C. Refer to the Panjit datasheet for the SR32T/R for precise specifications, including package details and thermal resistance.

The SR32T/R Schottky Barrier Rectifier from Panjit provides a balance of performance, reliability, and cost-effectiveness, making it suitable for a wide range of power electronics applications where efficiency and switching speed are paramount.

You May Also Be Interested in

Semtech Corporation
Lowest to $0.9794
Fuji Electric
Lowest to $6.5223
Fuji Electric
Lowest to $25.5532
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Freescale Semiconductor - NXP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess