EN
  • EN
  • DE

AT24C512PI27

Part No AT24C512PI27
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1046335-AT24C512PI27
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT24C512PI27 CAD Model

Description

Microchip Technology's AT24C512PI27 EEPROM

The AT24C512PI27 is a high-performance, 512-Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) device from the renowned manufacturer Microchip Technology. This device is part of the AT24C series, which is designed to provide a flexible and reliable non-volatile memory solution for a wide range of applications.

With a memory density of 512 kilobits, the AT24C512PI27 provides ample storage for your data logging requirements, configuration settings, or any other application where a significant amount of non-volatile memory is essential. It utilizes the standard I²C-compatible (2-wire) serial interface, which allows for easy integration into most microcontroller-based systems. The I²C interface also supports a fast data transfer rate, ensuring efficient read and write operations.

The AT24C512PI27 operates within a voltage range of 2.7V to 5.5V, making it suitable for use in both 3.3V and 5V systems. This versatility ensures that it can be used in a variety of operating environments, from battery-powered devices to industrial control systems.

One of the key features of this EEPROM is its byte-level and page-level serial write capabilities. The page size is 128 bytes, which allows for efficient data management and reduces the overall write cycle time. The device also supports a write protect pin, providing hardware protection for your critical data against inadvertent writes.

Endurance is a significant factor in non-volatile memory devices, and the AT24C512PI27 is built to last. It offers a high write endurance of 1 million write cycles per byte and a data retention period of 100 years, ensuring the reliability and longevity of your data storage.

For added convenience, the AT24C512PI27 comes in a DIP (Dual In-line Package) form factor, which is easy to handle and solder, making it ideal for prototyping as well as production runs. The operating temperature range of -40°C to +85°C guarantees stable performance under extreme conditions.

In summary, the AT24C512PI27 from Microchip Technology is a robust and versatile EEPROM solution that meets the needs of a wide array of applications requiring reliable and long-lasting non-volatile memory storage.

You May Also Be Interested in

Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Generic
Need more? Email Us
ADI Electronics
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess