EN
  • EN
  • DE

M74HC00RMBTR

Part No M74HC00RMBTR
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1074404-M74HC00RMBTR
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M74HC00RMBTR CAD Model

Description

STMicroelectronics M74HC00RMBTR Product Overview

The M74HC00RMBTR from STMicroelectronics is a high-speed CMOS quad 2-input NAND gate IC that combines silicon gate CMOS technology with the high noise immunity and low power consumption of MOS integrated circuits. This product is part of STMicroelectronics' M74HC series, designed to directly interface with TTL (Transistor-Transistor Logic) and NMOS components.

This advanced technology has been engineered to offer fast propagation delays, low quiescent currents, and robustness for a wide range of applications. It is ideal for use in systems that require high logic gate densities without compromising power efficiency and reliability.

Key Features:

  • Logic Type: Quad 2-Input NAND Gate
  • Supply Voltage Range: 2V to 6V, accommodating a variety of logic level requirements.
  • High-Speed: Propagation delay time is significantly low, ensuring quick response times for critical applications.
  • Low Power Consumption: With CMOS technology, the IC ensures minimal power wastage, making it suitable for battery-operated devices.
  • Output Drive Capability: Capable of driving 10 LSTTL loads, which is indicative of the product's robust output performance.
  • Pin and Function Compatible with 54 Series: This ensures ease of integration into existing designs that utilize the 54 series logic gates.
  • Temperature Range: Designed to operate over a broad temperature range, making it versatile for various environmental conditions.
  • Packaging: The device comes in a TSSOP package, which is ideal for space-constrained applications.

Applications:

The M74HC00RMBTR is suited for a diverse set of applications, including:

  • Logic switch functions
  • Signal processing
  • Computer logic
  • Data processing
  • Instrumentation
  • Consumer electronics
  • Embedded systems

With its combination of high-speed operation, low power consumption, and the ability to interface with various logic levels, the M74HC00RMBTR is an excellent choice for designers looking for a reliable and efficient NAND gate solution.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Lowest to $0.3269
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Lucent
Lowest to $70.6306
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess