EN
  • EN
  • DE

MIC38C44-1BM

Part No MIC38C44-1BM
Manufacturer Microchip Technology
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SW MULT TOP 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Converter Offline Boost, Buck, Flyback, Forward Topology 500kHz 14-SOIC
Manufacturer Microchip Technology
Package Bulk
Supply Voltage 9V ~ 20V
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package 14-SOIC (0.154", 3.90mm Width)
Case / Package 14-SOIC
Family Name MIC38C44
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 54
Popularity High
Supply and Demand Status Balance
Win Source Part Number 927071-MIC38C44-1BM
Ultra Librarian 3D Model Ultra Librarian MIC38C44-1BM CAD Model

Description

Product Overview: MIC38C44-1BM from Microchip Technology

The MIC38C44-1BM is a member of the Microchip Technology family of integrated circuits, designed to offer a reliable and efficient solution for power management applications. This particular model is a BiCMOS current-mode Pulse Width Modulation (PWM) controller that provides the necessary control functions for a wide range of power supply configurations, including off-line and DC-to-DC converters.

This versatile controller operates at a frequency of up to 1 MHz, making it suitable for high-frequency power conversion systems. Its high-speed operation translates to smaller-sized power components, which can lead to a reduction in overall system size and cost. The MIC38C44-1BM is also characterized by its low start-up current of 500 µA and a typical operating current of 2.5 mA, contributing to the efficiency of the end application.

The device features a wide input voltage range, accommodating various power supply designs. It includes an error amplifier, a precision reference voltage, an oscillator, a PWM comparator, under-voltage lockout, and a totem-pole output stage capable of sourcing or sinking high current. The under-voltage lockout ensures that the controller remains off until the supply voltage reaches a safe operating level.

The MIC38C44-1BM's protection features are noteworthy, including current limiting and thermal shutdown. These features enhance the safety and reliability of the power supply by preventing damage due to over-current or excessive temperature conditions. The controller is available in a compact 8-pin SOIC package, making it easy to integrate into various circuit designs.

Whether it's for use in consumer electronics, telecommunications, or industrial systems, the MIC38C44-1BM by Microchip Technology is an excellent choice for designers looking for a robust, high-performance PWM controller. Its combination of features, efficiency, and compact form factor make it a versatile component for addressing complex power management challenges.

You May Also Be Interested in

Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2998 $59.3964
43+ $2.7076 $116.4268
67+ $2.6229 $175.7343
92+ $2.5384 $233.5328
118+ $2.4537 $289.5366
158+ $2.1998 $347.5684
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,830 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess