The SB1640DC is a Schottky Barrier Rectifier manufactured by Panjit. It is designed for high-efficiency rectification in power supplies, inverters, and other applications where low forward voltage drop and fast switching speeds are crucial.
Applications
- Switching power supplies
- Freewheeling diodes in inductive loads
- Polarity protection
- DC-DC converters
- High-frequency inverters
Features
- Low forward voltage drop
- High surge current capability
- High reliability
- Fast switching speed
- RoHS compliant
Benefits
- Improved efficiency in power conversion circuits
- Reduced power dissipation and heat generation
- Enhanced system reliability due to robust design
- Minimized switching losses at high frequencies
- Environmentally friendly due to RoHS compliance
Additional Details
The SB1640DC has a typical forward voltage drop of around 0.5V and can handle a forward current of 16A. It has a reverse voltage rating of 40V. The device is typically packaged in a TO-220AB package for easy mounting and heat dissipation. The Schottky barrier construction provides a faster reverse recovery time compared to standard diodes, which minimizes switching losses. Refer to the datasheet for detailed specifications, including maximum ratings, thermal resistance, and reverse leakage current.