EN
  • EN
  • DE

ST7FLITEU09B3

Part No ST7FLITEU09B3
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 2KB FLASH 8DIP / ST7 series Microcontroller IC 8-Bit 8MHz 2KB (2K x 8) FLASH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series ST7
Package Tube
Product Status Obsolete
Core Processor ST7
Core Size 8-Bit
Speed 8MHz
Peripherals LVD, POR, PWM, WDT
Number of I/O 5
Program Memory Size 2KB (2K x 8)
Program Memory Type FLASH
EEPROM Size 128 x 8
RAM Size 128 x 8
Supply Voltage - Operating 2.4V ~ 5.5V
Data Converters A/D 5x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Base Product Number ST7FL
Standard Package 50
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1263197-ST7FLITEU09B3
Ultra Librarian 3D Model Ultra Librarian ST7FLITEU09B3 CAD Model

Description

The ST7FLITEU09B3 is a highly-integrated, low-power 8-bit microcontroller from STMicroelectronics, designed to offer an optimal mix of performance and cost-effectiveness for a wide range of applications. This MCU is part of the ST7 family and is tailored for use in automotive, industrial, and consumer applications where reliable operation under harsh conditions is a prime requirement.

Key Features

  • Core: An efficient 8-bit CPU providing high processing power with a maximum external clock frequency of 8 MHz, which can be internally multiplied up to 16 MHz using the onboard PLL (Phase-Locked Loop).
  • Memory: The device comes with 8 Kbytes of Flash program memory, offering endurance of up to 100,000 write/erase cycles, and 128 bytes of true data EEPROM with up to 300,000 cycles. This non-volatile memory is perfect for applications that require frequent or on-the-fly firmware updates.
  • I/O Ports: 10 multifunctional bidirectional I/O lines, 10 high sink outputs, and an integrated analog comparator enhance the versatility of the device, making it suitable for a variety of control and sensing tasks.
  • Timers: An 8-bit timer with a 7-bit prescaler and an additional watchdog timer help in managing time-critical operations and system integrity checks.
  • Communication: A synchronous serial communication (SPI) interface for fast data transfers and an I2C interface for multi-master communications.
  • Power Management: Low-power modes, including Halt and Active-Halt, help reduce power consumption when the MCU is not in full operation.
  • Operating Conditions: The device operates over a wide temperature range from -40°C to 85°C and has a 3.3V to 5.5V supply voltage range, making it robust against environmental variations.

Applications

The ST7FLITEU09B3 is ideal for applications that demand a high level of integration, low power consumption, and reliability. Typical use cases include:

  • Automotive systems
  • Industrial control systems
  • Battery management
  • Home appliances
  • Personal electronics

With its rich feature set and robust design, the ST7FLITEU09B3 microcontroller from STMicroelectronics is a smart choice for designers looking to optimize their system cost and performance while ensuring long-term reliability in their products.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess