EN
  • EN
  • DE

SG2548N

Part No SG2548N
Manufacturer Microchip Technology
Catalog PMIC - Power Supply Controllers, Monitors
Description DC:AC - PROGRAMMABLE QUAD LINE F
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors
Mfr Microchip Technology
Package Tube
Product Status Active
Programmable Not Verified
Applications Power Supply, Supervisor
Voltage - Supply 4.5V ~ 40V
Current - Supply 4.8 mA
Temperature Range - Operating -25°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 16-DIP (0.300", 7.62mm)
Supplier Device Package 16-PDIP
Base Product Number SG2548
Standard Package 25 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 319546-SG2548N
Ultra Librarian 3D Model Ultra Librarian SG2548N CAD Model

Description

Product Overview: SG2548N from Microchip Technology

The SG2548N is a robust, versatile product from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This component is designed to cater to a wide range of applications, offering reliability and performance in a compact package.

Key Features

  • High Integration: The SG2548N integrates multiple functions into a single chip, reducing the need for additional components and simplifying the design process for engineers.
  • Power Efficiency: With an emphasis on power conservation, this product is ideal for applications that require energy efficiency, contributing to longer battery life and reduced power consumption.
  • Durable Construction: Built to withstand harsh environments, the SG2548N is suitable for industrial applications where reliability is paramount.
  • Easy to Use: The user-friendly nature of the SG2548N makes it accessible to a wide array of users, from hobbyists to professional engineers.

Applications

The SG2548N is a versatile component that can be used in various applications, including but not limited to:

  • Power supply management
  • Automotive systems
  • Industrial controls
  • Consumer electronics

Technical Specifications

The SG2548N boasts technical specifications that make it a top choice for designers looking for a reliable and high-performing component:

  • Voltage range: 4.5V to 35V
  • Operating temperature: -40°C to +125°C
  • Package type: DIP-14
  • Regulatory approvals: RoHS compliant

Conclusion

In summary, the SG2548N from Microchip Technology is an exceptional product that offers a blend of integration, efficiency, and durability. Its broad range of applications and ease of use make it an excellent choice for a variety of electronic projects and commercial products. Whether for power management or complex industrial systems, the SG2548N meets the demands of today's technology challenges.

You May Also Be Interested in

NXP / Nexperia
DCM/QR/CCM & MULTI MODE PFC + RE
Lowest to $2.6155
Intersil
IC OFFLINE SWITCH MULT TOP 8DFN
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Bel Power Solutions
IC DIGITAL PWR CONTROLLER 64QFN
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION 10MSOP
Lowest to $2.2306

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess